location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 30m Wall Mounted Reel with 15m hose

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30m Wall Mounted Reel with 15m hose
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2422
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646015073
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:44:34
The date of the most recent change of this product data-sheet in Icecat.
Hozelock 2422 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hozelock 30m Wall Mounted Reel with 15m hose
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted reel Manual Functional
  • - Hose capacity (max): 30 m
  • - Material: Plastic
  • - Hose diameter supported: 12.5 mm
  • - Connecting thread
  • - Green, Grey
Warranty: 5 years
Long product name Hozelock 30m Wall Mounted Reel with 15m hose :
The long product name of Hozelock 30m Wall Mounted Reel with 15m hose. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall mounted, Hose 15m, Fittings
More>>>
Short summary description Hozelock 30m Wall Mounted Reel with 15m hose:
This short summary of the Hozelock 30m Wall Mounted Reel with 15m hose data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 30m Wall Mounted Reel with 15m hose, Wall-mounted reel, Manual, Functional, Green, Grey, Plastic, Wall-mounted

Long summary description Hozelock 30m Wall Mounted Reel with 15m hose:
This is an auto-generated long summary of Hozelock 30m Wall Mounted Reel with 15m hose based on the first three specs of the first five spec groups.

Hozelock 30m Wall Mounted Reel with 15m hose. Product type: Wall-mounted reel, Hose reeling type: Manual, Product design: Functional. Package width: 400 mm, Package depth: 330 mm, Package height: 280 mm. Hose length: 15 m, Hose diameter: 1.25 cm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 90m Assembled Metal Hose Cart
(show image)
2460 90m Assembled Metal Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 90m Assembled Hose Cart
(show image)
2448 90m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Assembled Hose Cart
(show image)
2440 60m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 45m Capacity Assembled Hose Reel with 25m Hose
(show image)
2431 45m Capacity Assembled Hose Reel with 25m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Metal Hose Cart with 30m Hose
(show image)
2456 60m Metal Hose Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 45m Assembled Hose Cart with 20m Hose
(show image)
2432 45m Assembled Hose Cart with 20m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Metal Cart
(show image)
2437 60m Metal Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Assembled Hose Cart with 50m Hose
(show image)
2435 60m Assembled Hose Cart with 50m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Fast Reel with 40m Hose
(show image)
2494 Fast Reel with 40m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Hose Box with 20m hose
(show image)
2382 Hose Box with 20m hose 0.00
(excl. VAT)
0 (incl. VAT)