location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2385 garden hose reel Wall-mounted reel Automatic Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2385
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2385
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646056014
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock 2385 garden hose reel Wall-mounted reel Automatic Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted reel Automatic Functional
  • - Hose capacity (max): 25 m
  • - Material: PVC
  • - Multidirectional
  • - Hose diameter supported: 12.5 mm
  • - Green
More>>>
Short summary description Hozelock 2385 garden hose reel Wall-mounted reel Automatic Green:
This short summary of the Hozelock 2385 garden hose reel Wall-mounted reel Automatic Green data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2385, Wall-mounted reel, Automatic, Functional, Green, PVC, Wall-mounted

Long summary description Hozelock 2385 garden hose reel Wall-mounted reel Automatic Green:
This is an auto-generated long summary of Hozelock 2385 garden hose reel Wall-mounted reel Automatic Green based on the first three specs of the first five spec groups.

Hozelock 2385. Product type: Wall-mounted reel, Hose reeling type: Automatic, Product design: Functional. Package width: 490 mm, Package depth: 250 mm, Package height: 437 mm. Hose length: 25 m, Feeding hose length: 2 m, Hose diameter: 1.25 cm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Auto Reel 25m Wall-mounted reel Automatic Grey
(show image)
2385 7600 Auto Reel 25m 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 90m Assembled Metal Hose Cart
(show image)
2460 90m Assembled Metal Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 90m Assembled Hose Cart
(show image)
2448 90m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Assembled Hose Cart
(show image)
2440 60m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2489P9012 garden hose reel Cart reel Manual Green
(show image)
2489P9012 2489P9012 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Metal Cart with 30m Hose
(show image)
2436R0000 60m Metal Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Grey
(show image)
2425PINK Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Purple, Grey
(show image)
2425P6720 Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 45m Capacity Assembled Hose Reel with 25m Hose
(show image)
2431 45m Capacity Assembled Hose Reel with 25m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Assembled Hose Cart with 30m Hose
(show image)
2442 60m Assembled Hose Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)