location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Round Sprinkler Pro 314m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Round Sprinkler Pro 314m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2336
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646042819
Category:
Device that sprays water. Common examples are a device used for watering lawns, or an automatic fire extinguisher installed in the ceilings of a building.
Water Sprinklers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:33:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock Round Sprinkler Pro 314m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High performance sled sprinkler
  • - Reach a maximum area coverage of 314m²
  • - Rotating sprinkler that can water a full or part circle
  • - Ultra even coverage due to water powered motor and 2 spray patterns
Warranty: 2 years
Long product name Hozelock Round Sprinkler Pro 314m² :
The long product name of Hozelock Round Sprinkler Pro 314m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Round Sprinkler Pro 314m²
More>>>
Short summary description Hozelock Round Sprinkler Pro 314m²:
This short summary of the Hozelock Round Sprinkler Pro 314m² data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Round Sprinkler Pro 314m², Circular water sprinkler, 314 m², 10 bar, Grey, Yellow

Long summary description Hozelock Round Sprinkler Pro 314m²:
This is an auto-generated long summary of Hozelock Round Sprinkler Pro 314m² based on the first three specs of the first five spec groups.

Hozelock Round Sprinkler Pro 314m². Package width: 260 mm, Package depth: 71 mm, Package height: 211 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Round Sprinkler Plus 314m²
(show image)
2332 Round Sprinkler Plus 314m² 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Rectangular Sprinkler Plus 200m²
(show image)
2974 Rectangular Sprinkler Plus 200m² 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Rectangular Sprinkler Pro 230m²
(show image)
2976 Rectangular Sprinkler Pro 230m² 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Round Sprinkler Pro 314m²
(show image)
2335 Round Sprinkler Pro 314m² 0.00
(excl. VAT)
0 (incl. VAT)