location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hoya NDX 16 Pro 1 Digital 62 6.2 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoya Check ‘Hoya’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NDX 16 Pro 1 Digital 62
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YDND9P062
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Hoya’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoya: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hoya NDX 16 Pro 1 Digital 62 6.2 cm :
The long product name of Hoya NDX 16 Pro 1 Digital 62 6.2 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NDX 16 Pro 1 Digital 62
More>>>
Short summary description Hoya NDX 16 Pro 1 Digital 62 6.2 cm:
This short summary of the Hoya NDX 16 Pro 1 Digital 62 6.2 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Hoya NDX 16 Pro 1 Digital 62, 6.2 cm

Long summary description Hoya NDX 16 Pro 1 Digital 62 6.2 cm:
This is an auto-generated long summary of Hoya NDX 16 Pro 1 Digital 62 6.2 cm based on the first three specs of the first five spec groups.

Hoya NDX 16 Pro 1 Digital 62. Filter size: 6.2 cm, Product colour: Black

Brand Image Product code Product Stock Price from
Hoya

Hoya NDX 16 Pro 1 Digital 58 5.8 cm
(show image)
YDND9P058 NDX 16 Pro 1 Digital 58 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 55 5.5 cm
(show image)
YDND9P055 NDX 16 Pro 1 Digital 55 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 52 5.2 cm
(show image)
YDND9P052 NDX 16 Pro 1 Digital 52 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 67 6.7 cm
(show image)
YDND9P067 NDX 16 Pro 1 Digital 67 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 72 7.2 cm
(show image)
YDND9P072 NDX 16 Pro 1 Digital 72 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 77 7.7 cm
(show image)
YDND9P077 NDX 16 Pro 1 Digital 77 0.00
(excl. VAT)
0 (incl. VAT)