location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMYF 842P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMYF842P
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1400 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black
  • - Delayed start timer
  • - Spin-drying class: B
  • - 83 dB
Long product name Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White :
The long product name of Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A++/B, 8 kg, 1400 rpm, 0.822 kWh/cycle, 11594 l/year, 220 kWh/year, white
More>>>
Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White:
The official description of Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New Anti-stain technology
First for stain removal. New anti-stain technology removes stubborn every day stains. At the touch of a button it cleverly manages water, agitation and temperature to ensure the hardest of stains are lifted, whilst always protecting fabrics. A first, the 40°C phase removes enzymatic stains, and the next phase keeps water temperature at a constantly controlled 43°C. This is the special Anti Stain Treatment phase, which removes 20 of the most stubborn everyday stains.

Anti Allergy
The Anti-Allergy programme washes in-depth without stress to fabrics and removes most of the allergens that irritate skin. Dirt and allergens are removed in two separate stages: the heating up of the water at the start of the cycle and the subsequent maintaining of the temperature at 60° C. Hotpoint products have obtained “Allergy UK” approval, testifying to their effective reduction of pollens and dust mites on the basis of measurements collated with scientific testing results.

Woolmark Platinum Care
All our Hotpoint washing machines feature this special programme endorsed by Woolmark*, the world’s leading authority on all wool items. Extra gentle agitation and low spin speeds help to eliminate any friction between the fibres of wool garments, thereby ensuring a perfect wash. *In the UK and Eire the Woolmark is a Certification Trade Mark

Ecotech
High performance, low energy. It’s good to stand for something. Especially when it could help save precious resources. Our Eco Tech icon is awarded to those washing machines that have either an A+ energy rating or feature our Eco Cycles or Eco Wash function for ultimate energy savings.

Baby cycle
Available on our large capacity 8kg and 9kg washing machines, this programme has been specially designed to wash bulky loads of bedding and towels efficiently in just under two hours, with great cleaning performance.

Short summary description Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White:
This short summary of the Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint WMYF 842P, Front-load, 8 kg, B, 83 dB, 1400 RPM, 220 kWh

Long summary description Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White:
This is an auto-generated long summary of Hotpoint WMYF 842P washing machine Front-load 8 kg 1400 RPM White based on the first three specs of the first five spec groups.

Hotpoint WMYF 842P. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 83 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 220 kWh, Annual water consumption washing: 11594 L. Product colour: White. Width: 590 mm, Depth: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Inverter technology
No
Built-in display *
Yes
Control type *
Buttons
Door colour
White
Performance
Rated capacity *
8 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Noise level (spin) *
83 dB
Noise level (wash) *
54 dB
Delayed start timer *
Yes
Washing programs *
Hygiene/anti-allergy, Black
Performance
Residual moisture
53%
Power
Energy efficiency class (old)
A++
Energy consumption washing per cycle
0.822 kWh
Power consumption (off)
0.5 W
Weight & dimensions
Width
590 mm
Depth
600 mm
Height
850 mm
Other features
Annual energy consumption washing
220 kWh
Annual water consumption washing
11594 L
Brand Image Product code Product Stock Price from
Hotpoint NF823W IT washing machine Front-load 8 kg 1200 RPM White Hotpoint NF823W IT washing machine Front-load 8 kg 1200 RPM White
(show image)
869991584600 NF823W IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint NR327FW IT washing machine Front-load 7 kg 1200 RPM White Hotpoint NR327FW IT washing machine Front-load 7 kg 1200 RPM White
(show image)
869991583880 NR327FW IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint BI WMHL 71453 EU washing machine Front-load 7 kg 1400 RPM White Hotpoint BI WMHL 71453 EU washing machine Front-load 7 kg 1400 RPM White
(show image)
869991566170 BI WMHL 71453 EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMTF 602 L IT washing machine Top-load 6 kg 1000 RPM White Hotpoint WMTF 602 L IT washing machine Top-load 6 kg 1000 RPM White
(show image)
859991550900 WMTF 602 L IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint RSF 803 S IT washing machine Front-load 8 kg 1000 RPM White Hotpoint RSF 803 S IT washing machine Front-load 8 kg 1000 RPM White
(show image)
869991056790 RSF 803 S IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FMG 923B IT washing machine Front-load 9 kg 1200 RPM White Hotpoint FMG 923B IT washing machine Front-load 9 kg 1200 RPM White
(show image)
869991016720 FMG 923B IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint AQ97D 49D IT washing machine Front-load 9 kg 1400 RPM Silver, White Hotpoint AQ97D 49D IT washing machine Front-load 9 kg 1400 RPM Silver, White
(show image)
869991017440 AQ97D 49D IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint AQ86F 29 IT washing machine Front-load 8 kg 1200 RPM Silver, White Hotpoint AQ86F 29 IT washing machine Front-load 8 kg 1200 RPM Silver, White
(show image)
869991017420 AQ86F 29 IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FMF 703B IT washing machine Front-load 7 kg 1000 RPM White Hotpoint FMF 703B IT washing machine Front-load 7 kg 1000 RPM White
(show image)
FMF 703B IT FMF 703B IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMTF 722 H C IT washing machine Top-load 7 kg 1200 RPM White Hotpoint WMTF 722 H C IT washing machine Top-load 7 kg 1200 RPM White
(show image)
858436610040 WMTF 722 H C IT 0.00
(excl. VAT)
0 (incl. VAT)