Hotpoint logo

Hotpoint WMYF 842G washing machine Front-load 8 kg 1400 RPM Graphite

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26287
Info modified on:
06 Dec 2021, 12:35:54
Long product name Hotpoint WMYF 842G washing machine Front-load 8 kg 1400 RPM Graphite:

A++/B, 8 kg, 1400 rpm, 0.822 kWh/cycle, 11594 l/year, 220 kWh/year, graphite

Hotpoint WMYF 842G washing machine Front-load 8 kg 1400 RPM Graphite:

New Anti-stain technology
First for stain removal. New anti-stain technology removes stubborn every day stains. At the touch of a button it cleverly manages water, agitation and temperature to ensure the hardest of stains are lifted, whilst always protecting fabrics. A first, the 40°C phase removes enzymatic stains, and the next phase keeps water temperature at a constantly controlled 43°C. This is the special Anti Stain Treatment phase, which removes 20 of the most stubborn everyday stains.

Anti Allergy
The Anti-Allergy programme washes in-depth without stress to fabrics and removes most of the allergens that irritate skin. Dirt and allergens are removed in two separate stages: the heating up of the water at the start of the cycle and the subsequent maintaining of the temperature at 60° C. Hotpoint products have obtained “Allergy UK” approval, testifying to their effective reduction of pollens and dust mites on the basis of measurements collated with scientific testing results.

Woolmark Platinum Care
All our Hotpoint washing machines feature this special programme endorsed by Woolmark*, the world’s leading authority on all wool items. Extra gentle agitation and low spin speeds help to eliminate any friction between the fibres of wool garments, thereby ensuring a perfect wash. *In the UK and Eire the Woolmark is a Certification Trade Mark

Ecotech
High performance, low energy. It’s good to stand for something. Especially when it could help save precious resources. Our Eco Tech icon is awarded to those washing machines that have either an A+ energy rating or feature our Eco Cycles or Eco Wash function for ultimate energy savings.

Baby cycle
Available on our large capacity 8kg and 9kg washing machines, this programme has been specially designed to wash bulky loads of bedding and towels efficiently in just under two hours, with great cleaning performance.

Short summary description Hotpoint WMYF 842G washing machine Front-load 8 kg 1400 RPM Graphite:

Hotpoint WMYF 842G, Front-load, 8 kg, B, 83 dB, 1400 RPM, 220 kWh

Long summary description Hotpoint WMYF 842G washing machine Front-load 8 kg 1400 RPM Graphite:

Hotpoint WMYF 842G. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 83 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 220 kWh, Annual water consumption washing: 11594 L. Product colour: Graphite. Width: 590 mm, Depth: 600 mm, Height: 850 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.