location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint UHS53XS oven 96 L B Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UHS53XS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UHS53XS
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:05:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint UHS53XS oven 96 L B Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 96 L Stainless steel
  • - Oven defrost function
  • - Built-in display Control type: Rotary
  • - Energy efficiency class: B
Long product name Hotpoint UHS53XS oven 96 L B Stainless steel :
The long product name of Hotpoint UHS53XS oven 96 L B Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

59/37 L, Electric, 40 W light
More>>>
Hotpoint UHS53XS oven 96 L B Stainless steel:
The official description of Hotpoint UHS53XS oven 96 L B Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Hotpoint Newstyle UHS53XS Built Under Double Oven comes in a smart stainless steel finish. The ultimate in flexibility to suit the way you like to cook, a top oven for smaller dishes and grilling and a main oven for larger dishes. A fan assisted main oven keeps the temperature even through out and reduces cooking time and temperature. A helpful defrost function can be used when time is of the essence or the slow cook option can be used to warm food or simply heat up plates. Sleek, stylish looking retractable dials are complemented by and easy to use digital timer giving clear and accurate timing, whatever you’re cooking. Enhance your cooking experience with the Hotpoint UHS53XS.

Short summary description Hotpoint UHS53XS oven 96 L B Stainless steel:
This short summary of the Hotpoint UHS53XS oven 96 L B Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint UHS53XS, Large, Electric, 96 L, 59 L, 37 L, Built-in

Long summary description Hotpoint UHS53XS oven 96 L B Stainless steel:
This is an auto-generated long summary of Hotpoint UHS53XS oven 96 L B Stainless steel based on the first three specs of the first five spec groups.

Hotpoint UHS53XS. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 96 L. Oven 2 net capacity: 37 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Energy efficiency class: B, Energy consumption (conventional): 0.93 kWh, Energy consumption (forced convection): 1.05 kWh

Oven
Number of ovens *
2
Oven size *
Large
Oven type *
Electric
Total oven(s) interior capacity *
96 L
Oven net capacity *
59 L
Oven defrost function *
Yes
Oven 2
Oven 2 net capacity
37 L
Design
Appliance placement *
Built-in
Product colour *
Stainless steel
Control type *
Rotary
Control position
Front
Design
Built-in display *
Yes
Ergonomics
Timer type
Digital
Power
Energy efficiency class *
B
Energy consumption (conventional) *
0.93 kWh
Energy consumption (forced convection) *
1.05 kWh
Lighting
Interior light
Yes
Lamps quantity
2 lamp(s)
Weight & dimensions
Width
590 mm
Height
880 mm
Brand Image Product code Product Stock Price from
Hotpoint FA2 544 JH IX HA 71 L A Stainless steel Hotpoint FA2 544 JH IX HA 71 L A Stainless steel
(show image)
F102267 FA2 544 JH IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 834 AV HA 73 L A Oat Hotpoint FIT 834 AV HA 73 L A Oat
(show image)
859991537650 FIT 834 AV HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 834 AN HA 73 L A Anthracite Hotpoint FIT 834 AN HA 73 L A Anthracite
(show image)
859991537590 FIT 834 AN HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 804 H IX HA 73 L A Stainless steel Hotpoint FIT 804 H IX HA 73 L A Stainless steel
(show image)
859991537630 FIT 804 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 804 H AV HA 73 L A Oat Hotpoint FIT 804 H AV HA 73 L A Oat
(show image)
859991537620 FIT 804 H AV HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 844 H IX HA 71 L A+ Stainless steel Hotpoint FA2 844 H IX HA 71 L A+ Stainless steel
(show image)
859991001170 FA2 844 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 841 JH IX HA 71 L A+ Stainless steel Hotpoint FA2 841 JH IX HA 71 L A+ Stainless steel
(show image)
859991001180 FA2 841 JH IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 530 H BL HA 66 L A Black Hotpoint FA2 530 H BL HA 66 L A Black
(show image)
859991001350 FA2 530 H BL HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 530 H IX HA 66 L A Stainless steel Hotpoint FA2 530 H IX HA 66 L A Stainless steel
(show image)
859991001340 FA2 530 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA4 834 H IX HA 71 L A Stainless steel Hotpoint FA4 834 H IX HA 71 L A Stainless steel
(show image)
859991001030 FA4 834 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)