location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint UE47X2 oven 51 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE47X2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE47X2
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2020 12:55:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hotpoint UE47X2 oven 51 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 51 L Stainless steel
  • - Self-cleaning
  • - Control type: Rotary
Long product name Hotpoint UE47X2 oven 51 L Stainless steel :
The long product name of Hotpoint UE47X2 oven 51 L Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Experience UE47X2
More>>>
Hotpoint UE47X2 oven 51 L Stainless steel:
The official description of Hotpoint UE47X2 oven 51 L Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aesthetics
- Aesthetic line : Experience
- Colour : Fingerprint Resistant stainless steel
Size
- H (cm) : 87.0
- W (cm) : 59.7
- Oven volume (Lt) : 51
Performance
- Oven type : Electric fan
- Timer : Digital timer
- Energy Class : B
Cleaning system : Catalytic
Functions
- Defrosting
- Circulaire Roasting
Equipment
- wire runners
- 2 Racks
- 40w Oven Light
Safety
- Air flow cooling fan
- Glazing Level : 3

Short summary description Hotpoint UE47X2 oven 51 L Stainless steel:
This short summary of the Hotpoint UE47X2 oven 51 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint UE47X2, Electric, 51 L, Stainless steel, Rotary, Digital, 40 W

Long summary description Hotpoint UE47X2 oven 51 L Stainless steel:
This is an auto-generated long summary of Hotpoint UE47X2 oven 51 L Stainless steel based on the first three specs of the first five spec groups.

Hotpoint UE47X2. Oven type: Electric, Total oven(s) interior capacity: 51 L. Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Bulb power: 40 W. Width: 597 mm, Height: 870 mm

Oven
Number of ovens *
2
Oven type *
Electric
Total oven(s) interior capacity *
51 L
Self-cleaning *
Yes
Design
Product colour *
Stainless steel
Control type *
Rotary
Ergonomics
Timer type
Digital
Lighting
Interior light
Yes
Bulb power
40 W
Weight & dimensions
Width
597 mm
Height
870 mm
Brand Image Product code Product Stock Price from
Hotpoint FA2 544 JH IX HA 71 L A Stainless steel Hotpoint FA2 544 JH IX HA 71 L A Stainless steel
(show image)
F102267 FA2 544 JH IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 834 AV HA 73 L A Oat Hotpoint FIT 834 AV HA 73 L A Oat
(show image)
859991537650 FIT 834 AV HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 834 AN HA 73 L A Anthracite Hotpoint FIT 834 AN HA 73 L A Anthracite
(show image)
859991537590 FIT 834 AN HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 804 H IX HA 73 L A Stainless steel Hotpoint FIT 804 H IX HA 73 L A Stainless steel
(show image)
859991537630 FIT 804 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 804 H AV HA 73 L A Oat Hotpoint FIT 804 H AV HA 73 L A Oat
(show image)
859991537620 FIT 804 H AV HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 844 H IX HA 71 L A+ Stainless steel Hotpoint FA2 844 H IX HA 71 L A+ Stainless steel
(show image)
859991001170 FA2 844 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 841 JH IX HA 71 L A+ Stainless steel Hotpoint FA2 841 JH IX HA 71 L A+ Stainless steel
(show image)
859991001180 FA2 841 JH IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 530 H BL HA 66 L A Black Hotpoint FA2 530 H BL HA 66 L A Black
(show image)
859991001350 FA2 530 H BL HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 530 H IX HA 66 L A Stainless steel Hotpoint FA2 530 H IX HA 66 L A Stainless steel
(show image)
859991001340 FA2 530 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA4 834 H IX HA 71 L A Stainless steel Hotpoint FA4 834 H IX HA 71 L A Stainless steel
(show image)
859991001030 FA4 834 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)