location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint TCL 831 B (EU) tumble dryer Freestanding 7.5 kg White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCL 831 B (EU)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCL831BEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842543704
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hotpoint TCL 831 B (EU) tumble dryer Freestanding 7.5 kg White :
The long product name of Hotpoint TCL 831 B (EU) tumble dryer Freestanding 7.5 kg White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tumble Dryers
More>>>
Hotpoint TCL 831 B (EU) tumble dryer Freestanding 7.5 kg White:
The official description of Hotpoint TCL 831 B (EU) tumble dryer Freestanding 7.5 kg White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tumble Dryers

Short summary description Hotpoint TCL 831 B (EU) tumble dryer Freestanding 7.5 kg White:
This short summary of the Hotpoint TCL 831 B (EU) tumble dryer Freestanding 7.5 kg White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint TCL 831 B (EU), Freestanding, White, 7.5 kg, 145 min, B, 4.21 kWh

Long summary description Hotpoint TCL 831 B (EU) tumble dryer Freestanding 7.5 kg White:
This is an auto-generated long summary of Hotpoint TCL 831 B (EU) tumble dryer Freestanding 7.5 kg White based on the first three specs of the first five spec groups.

Hotpoint TCL 831 B (EU). Appliance placement: Freestanding, Product colour: White. Rated capacity: 7.5 kg, Cycle time: 145 min. Energy efficiency class: B, Energy consumption: 4.21 kWh. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Product colour *
White
Performance
Rated capacity *
7.5 kg
Cycle time *
145 min
Power
Energy efficiency class *
B
Energy consumption *
4.21 kWh
Weight & dimensions
Width
595 mm
Depth *
584 mm
Height
850 mm
Brand Image Product code Product Stock Price from
Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
869991583830 NT M11 8X3E IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 9 kg A++ White Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 9 kg A++ White
(show image)
AQC9 2F7 TM2 1 (EU) AQC9 2F7 TM2 1 (EU) 0.00
(excl. VAT)
0 (incl. VAT)