location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint SY51X oven 56 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY51X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY51X
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2020 12:55:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hotpoint SY51X oven 56 L Stainless steel :
The long product name of Hotpoint SY51X oven 56 L Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Style SY51X
More>>>
Hotpoint SY51X oven 56 L Stainless steel:
The official description of Hotpoint SY51X oven 56 L Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aesthetics
Aesthetic line : Style
Colour : Stainless Steel

Size
H (cm) : 60.0
W (cm) : 60.0
Oven volume (Lt) : 56

Performance
Oven type : Electric 5 functions
Timer : Minute minder
Energy Class : B
Cleaning system : Easy Clean Enamel

Functions
Grill
Multi-cooking
Combination of all heating elements coming on alternately with the Circulaire Fan at reduced power. Uniform heat distribution enables cooking of different types of dishes on more than one shelf. Ideal for lasagne & pasta bakes.
Conventional
Fan grilling
The grill element is used with the Circulaire Fan to circulate heat all around the food. Great for browning, crisping and gratin finishes.

Equipment
1 Telescopic Runner
3 grille
1 Standard Tray
40w Oven Light

Safety
Air flow cooling fan
Glazing Level : 2

Short summary description Hotpoint SY51X oven 56 L Stainless steel:
This short summary of the Hotpoint SY51X oven 56 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint SY51X, Electric, 56 L, Stainless steel, Rotary, Mechanical, 40 W

Long summary description Hotpoint SY51X oven 56 L Stainless steel:
This is an auto-generated long summary of Hotpoint SY51X oven 56 L Stainless steel based on the first three specs of the first five spec groups.

Hotpoint SY51X. Oven type: Electric, Total oven(s) interior capacity: 56 L. Product colour: Stainless steel, Control type: Rotary. Timer type: Mechanical. Bulb power: 40 W. Width: 600 mm, Height: 600 mm

Oven
Oven type *
Electric
Total oven(s) interior capacity *
56 L
Design
Product colour *
Stainless steel
Control type *
Rotary
Ergonomics
Timer type
Mechanical
Easy to clean
Yes
Lighting
Interior light
Yes
Bulb power
40 W
Weight & dimensions
Width
600 mm
Height
600 mm
Brand Image Product code Product Stock Price from
Hotpoint FA2 544 JH IX HA 71 L A Stainless steel Hotpoint FA2 544 JH IX HA 71 L A Stainless steel
(show image)
F102267 FA2 544 JH IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 834 AV HA 73 L A Oat Hotpoint FIT 834 AV HA 73 L A Oat
(show image)
859991537650 FIT 834 AV HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 834 AN HA 73 L A Anthracite Hotpoint FIT 834 AN HA 73 L A Anthracite
(show image)
859991537590 FIT 834 AN HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 804 H IX HA 73 L A Stainless steel Hotpoint FIT 804 H IX HA 73 L A Stainless steel
(show image)
859991537630 FIT 804 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 804 H AV HA 73 L A Oat Hotpoint FIT 804 H AV HA 73 L A Oat
(show image)
859991537620 FIT 804 H AV HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 844 H IX HA 71 L A+ Stainless steel Hotpoint FA2 844 H IX HA 71 L A+ Stainless steel
(show image)
859991001170 FA2 844 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 841 JH IX HA 71 L A+ Stainless steel Hotpoint FA2 841 JH IX HA 71 L A+ Stainless steel
(show image)
859991001180 FA2 841 JH IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 530 H BL HA 66 L A Black Hotpoint FA2 530 H BL HA 66 L A Black
(show image)
859991001350 FA2 530 H BL HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 530 H IX HA 66 L A Stainless steel Hotpoint FA2 530 H IX HA 66 L A Stainless steel
(show image)
859991001340 FA2 530 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA4 834 H IX HA 71 L A Stainless steel Hotpoint FA4 834 H IX HA 71 L A Stainless steel
(show image)
859991001030 FA4 834 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)