location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston RPD 1047DD FR washing machine Front-load 10 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RPD 1047DD FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RPD 1047DD FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842891683
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:23:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hotpoint Ariston RPD 1047DD FR washing machine Front-load 10 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 10 kg 1400 RPM White
  • - Built-in display LCD
  • - Hygiene/anti-allergy, Baby care, Eco, Hand/wool, Quick, White, Delicate/silk
  • - Overflow protection Load balancing system
  • - Half-load Self-cleaning Delayed start timer Remaining time indication Child lock
  • - 76 dB
More>>>
Short summary description Hotpoint Ariston RPD 1047DD FR washing machine Front-load 10 kg 1400 RPM White:
This short summary of the Hotpoint Ariston RPD 1047DD FR washing machine Front-load 10 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston RPD 1047DD FR, Front-load, 10 kg, 76 dB, 1400 RPM, 141 kWh, 12460 L

Long summary description Hotpoint Ariston RPD 1047DD FR washing machine Front-load 10 kg 1400 RPM White:
This is an auto-generated long summary of Hotpoint Ariston RPD 1047DD FR washing machine Front-load 10 kg 1400 RPM White based on the first three specs of the first five spec groups.

Hotpoint Ariston RPD 1047DD FR. Loading type: Front-load. Rated capacity: 10 kg, Noise level (spin): 76 dB, Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 12460 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LCD
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
Black
Drum volume
71 L
Water fill
Cold
Performance
Rated capacity *
10 kg
Maximum spin speed *
1400 RPM
Number of washing programs *
16
Noise level (spin) *
76 dB
Noise level (wash) *
56 dB
Delayed start timer *
Yes
Cycle time (max)
340 min
Washing programs *
Hygiene/anti-allergy, Baby care, Eco, Hand/wool, Quick, White, Delicate/silk
Half-load
Yes
Overflow protection *
Yes
Load balancing system *
Yes
Ergonomics
Child lock *
Yes
Self-cleaning *
Yes
Remaining time indication *
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.679 kWh
Weight & dimensions
Width
595 mm
Depth
540 mm
Height
850 mm
Weight
66.5 kg
Packaging data
Package width
645 mm
Package depth
590 mm
Package height
890 mm
Package weight
68 kg
Other features
Annual energy consumption washing
141 kWh
Annual water consumption washing
12460 L