location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston PCN 642 T/IX/HAR Stainless steel Built-in 60 cm Gas 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCN 642 T/IX/HAR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869991005740 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8050147005743
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 12:09:29
The date of the most recent change of this product data-sheet in Icecat.
Hotpoint Ariston 869991005740 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint Ariston PCN 642 T/IX/HAR Stainless steel Built-in 60 cm Gas 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel 60 cm Built-in
  • - 4 zone(s) Stainless steel Gas
  • - Control type: Rotary Electronic ignition
More>>>
Short summary description Hotpoint Ariston PCN 642 T/IX/HAR Stainless steel Built-in 60 cm Gas 4 zone(s):
This short summary of the Hotpoint Ariston PCN 642 T/IX/HAR Stainless steel Built-in 60 cm Gas 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston PCN 642 T/IX/HAR, Stainless steel, Built-in, 60 cm, Gas, Stainless steel, 4 zone(s)

Long summary description Hotpoint Ariston PCN 642 T/IX/HAR Stainless steel Built-in 60 cm Gas 4 zone(s):
This is an auto-generated long summary of Hotpoint Ariston PCN 642 T/IX/HAR Stainless steel Built-in 60 cm Gas 4 zone(s) based on the first three specs of the first five spec groups.

Hotpoint Ariston PCN 642 T/IX/HAR. Product colour: Stainless steel, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Rotary, Control position: Front. Connected load (gas): 8850 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 600 mm, Depth: 510 mm, Height: 33 mm

Design
Number of gas cooking zones *
4 zone(s)
Cooking zone 1 type
Simmer
Cooking zone 1 shape
Round
Cooking zone 1 position
Middle rear
Cooking zone 1 power source
Gas
Cooking zone 1 power
1000 W
Cooking zone 2 type
Regular
Cooking zone 2 shape
Round
Cooking zone 2 position
Middle front
Cooking zone 2 power source
Gas
Cooking zone 2 power
1750 W
Cooking zone 3 type
Large
Cooking zone 3 shape
Round
Cooking zone 3 position
Left
Cooking zone 3 power source
Gas
Cooking zone 3 power
3000 W
Cooking zone 4 type
Extra large
Cooking zone 4 shape
Round
Cooking zone 4 position
Right
Cooking zone 4 power source
Gas
Cooking zone 4 power
3600 W
Wok burner
Yes
Wok burner position
Right
Product colour *
Stainless steel
Appliance placement *
Built-in
Hob width size *
60 cm
Hob type *
Gas
Top surface type *
Stainless steel
Design
Number of cooking zones *
4 zone(s)
Pan support material
Enamelled
Performance
Boost function
No
Thermocouple protection
Yes
Ergonomics
Control type *
Rotary
Control position *
Front
Built-in display *
No
Timer
No
Electronic ignition
Yes
Hob on indicator
No
Child lock
No
Power
Connected load (gas) *
8850 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
On/off switch
Yes
Gas type
Methane
Weight & dimensions
Width
600 mm
Depth
510 mm
Height
33 mm
Weight
9.5 kg
Cord length
1 m
Installation compartment width
55.5 cm
Installation compartment depth
47.5 cm
Country Distributor
Italia 1 distributor(s)