location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint NMTM 192A VWB fridge-freezer Freestanding Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NMTM 192A VWB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NMTM 192A VWB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842754421
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hotpoint NMTM 192A VWB fridge-freezer Freestanding Silver:
This short summary of the Hotpoint NMTM 192A VWB fridge-freezer Freestanding Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint NMTM 192A VWB, Silver

Long summary description Hotpoint NMTM 192A VWB fridge-freezer Freestanding Silver:
This is an auto-generated long summary of Hotpoint NMTM 192A VWB fridge-freezer Freestanding Silver based on the first three specs of the first five spec groups.

Hotpoint NMTM 192A VWB. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Performance
Total gross capacity
450 L
Fridge
Fridge gross capacity
356 L
Bottle rack
Yes
Freezer
Freezer gross capacity
94 L
Power
Energy efficiency class (old)
A+
Weight & dimensions
Width *
700 mm
Depth *
710 mm
Height *
1810 mm
Other features
Built-in freezer
Yes