location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint MM2TH HA kitchen faucet Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM2TH HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM2TH HA
Category:
Also known as a tap, this is device by which a flow of liquid or gas from a pipe or container can be controlled. Water faucets are found in kitchens and bathrooms. There can be separate cold and hot faucets or one that produces both cold and hot water.
Kitchen Faucets Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hotpoint MM2TH HA kitchen faucet Stainless steel:
This short summary of the Hotpoint MM2TH HA kitchen faucet Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint MM2TH HA, Stainless steel, Stainless steel, Lever handles, Single, 4.8 cm, 360°

Long summary description Hotpoint MM2TH HA kitchen faucet Stainless steel:
This is an auto-generated long summary of Hotpoint MM2TH HA kitchen faucet Stainless steel based on the first three specs of the first five spec groups.

Hotpoint MM2TH HA. Product colour: Stainless steel, Faucet material: Stainless steel, Water flow control: Lever handles

Features
Product colour *
Stainless steel
Faucet material *
Stainless steel
Water flow control *
Lever handles
Features
Number of valves/levers *
Single
Number of mounting holes
1
Cartridge diameter
4.8 cm
Swivel angle
360°