location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston XH9 T3Z XOJZH Freestanding 368 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XH9 T3Z XOJZH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869990933230 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842933239
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 11:00:59
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint Ariston XH9 T3Z XOJZH Freestanding 368 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 368 L
  • - 264 L No Frost (fridge) LED Fridge interior light
  • - 104 L Bottom-placed No Frost (freezer) 4* 10 kg/24h
  • - 187 kWh 38 dB
More>>>
Short summary description Hotpoint Ariston XH9 T3Z XOJZH Freestanding 368 L Stainless steel:
This short summary of the Hotpoint Ariston XH9 T3Z XOJZH Freestanding 368 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston XH9 T3Z XOJZH, 368 L, No Frost (fridge), SN-T, 38 dB, 10 kg/24h, Stainless steel

Long summary description Hotpoint Ariston XH9 T3Z XOJZH Freestanding 368 L Stainless steel:
This is an auto-generated long summary of Hotpoint Ariston XH9 T3Z XOJZH Freestanding 368 L Stainless steel based on the first three specs of the first five spec groups.

Hotpoint Ariston XH9 T3Z XOJZH. Total net capacity: 368 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 264 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 104 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Annual energy consumption: 187 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Control type
Touch
Built-in display *
Yes
Display type
LED
Housing material
Stainless steel
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
368 L
Climate class *
SN-T
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Noise level *
38 dB
Certification
CE
Fridge
Fridge net capacity *
264 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
6
Egg balcony
Yes
Fridge
Bottle rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
104 L
Freezing capacity *
10 kg/24h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
No
Middle compartment
Middle compartment
Yes
Middle compartment net capacity
19 L
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+++
Annual energy consumption *
187 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power source
Electric
Weight & dimensions
Width *
600 mm
Depth *
720 mm
Height *
2010 mm
Brand Image Product code Product Stock Price from
Hotpoint Ariston XH8 T3U X Freestanding 338 L D Stainless steel Hotpoint Ariston XH8 T3U X Freestanding 338 L D Stainless steel
(show image)
869991057350 XH8 T3U X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston H8 A1E S Freestanding 337 L F Silver Hotpoint Ariston H8 A1E S Freestanding 337 L F Silver
(show image)
853921911260 H8 A1E S 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston XH8 T2I X Freestanding 348 L E Grey, Stainless steel Hotpoint Ariston XH8 T2I X Freestanding 348 L E Grey, Stainless steel
(show image)
859991604700 XH8 T2I X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston MT 1A 131 fridge-freezer Freestanding White Hotpoint Ariston MT 1A 131 fridge-freezer Freestanding White
(show image)
MT 1A 131 MT 1A 131 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston ENTM 182A0 VW Freestanding 415 L Silver Hotpoint Ariston ENTM 182A0 VW Freestanding 415 L Silver
(show image)
869990843450 ENTM 182A0 VW 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NMTZD 822 F fridge-freezer Freestanding 492 L Stainless steel Hotpoint Ariston NMTZD 822 F fridge-freezer Freestanding 492 L Stainless steel
(show image)
NMTZD 822 F NMTZD 822 F 0.00
(excl. VAT)
0 (incl. VAT)