location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston BMBL 1811 F/HA Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BMBL 1811 F/HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BMBL1811WIT
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hotpoint Ariston BMBL 1811 F/HA Freestanding White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding
  • - 222 L
  • - 100 L 11 kg/24h
More>>>
Short summary description Hotpoint Ariston BMBL 1811 F/HA Freestanding White:
This short summary of the Hotpoint Ariston BMBL 1811 F/HA Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston BMBL 1811 F/HA, SN-ST, 11 kg/24h, White

Long summary description Hotpoint Ariston BMBL 1811 F/HA Freestanding White:
This is an auto-generated long summary of Hotpoint Ariston BMBL 1811 F/HA Freestanding White based on the first three specs of the first five spec groups.

Hotpoint Ariston BMBL 1811 F/HA. Climate class: SN-ST. Fridge net capacity: 222 L. Freezer net capacity: 100 L, Freezing capacity: 11 kg/24h. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Reversible doors
Yes
Built-in display *
LED
Performance
Climate class *
SN-ST
Fridge
Fridge net capacity *
222 L
Freezer
Freezer net capacity *
100 L
Freezing capacity *
11 kg/24h
Freezer
Storage time during power failure *
12 h
Freezer number of shelves/baskets *
3
Weight & dimensions
Width *
595 mm
Depth *
720 mm
Height *
1880 mm
Other features
Defrost function
Yes
Built-in freezer
Yes
Anti-bacterial function
Yes