location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint AQUALTIS AQ83L 09 IT washing machine Front-load 8 kg 1000 RPM Stainless steel, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AQUALTIS AQ83L 09 IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQUALTIS AQ83L 09 IT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842858266
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:07:05
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint AQUALTIS AQ83L 09 IT washing machine Front-load 8 kg 1000 RPM Stainless steel, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1000 RPM Stainless steel, White
  • - Hygiene/anti-allergy, Black, Blouse/shirt, Hand/wool, Quick
  • - Load balancing system
  • - Child lock
  • - Spin-drying class: C
  • - 79 dB
More>>>
Short summary description Hotpoint AQUALTIS AQ83L 09 IT washing machine Front-load 8 kg 1000 RPM Stainless steel, White:
This short summary of the Hotpoint AQUALTIS AQ83L 09 IT washing machine Front-load 8 kg 1000 RPM Stainless steel, White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint AQUALTIS AQ83L 09 IT, Front-load, 8 kg, C, 79 dB, 1000 RPM, 196 kWh

Long summary description Hotpoint AQUALTIS AQ83L 09 IT washing machine Front-load 8 kg 1000 RPM Stainless steel, White:
This is an auto-generated long summary of Hotpoint AQUALTIS AQ83L 09 IT washing machine Front-load 8 kg 1000 RPM Stainless steel, White based on the first three specs of the first five spec groups.

Hotpoint AQUALTIS AQ83L 09 IT. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: C, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 11660 L. Product colour: Stainless steel, White. Width: 590 mm, Depth: 550 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
Stainless steel, White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Right
Door colour
Black
Performance
Rated capacity *
8 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
16
Noise level (spin) *
79 dB
Noise level (wash) *
51 dB
Delayed start timer *
No
Cycle time (max)
200 min
Washing programs *
Hygiene/anti-allergy, Black, Blouse/shirt, Hand/wool, Quick
Load balancing system *
Yes
Residual moisture
62%
Ergonomics
Child lock *
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
1.04 kWh
Power consumption (off)
0.5 W
Weight & dimensions
Width
590 mm
Depth
550 mm
Height
850 mm
Weight
67 kg
Packaging data
Package width
640 mm
Package depth
620 mm
Package height
890 mm
Other features
Washing class
A
Annual energy consumption washing
196 kWh
Annual water consumption washing
11660 L