Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint AQ8L 09 U (EU) washing machine Freestanding Front-load White 8 kg 1000 RPM A+

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AQ8L 09 U (EU)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQ8L09UEU
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8007842621174
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4022
This statistic is based on the 95176 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92991 free Open Icecat users.
Info modified on: 23 Oct 2019 15:08:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hotpoint AQ8L 09 U (EU) washing machine Freestanding Front-load White 8 kg 1000 RPM A+:
This short summary of the Hotpoint AQ8L 09 U (EU) washing machine Freestanding Front-load White 8 kg 1000 RPM A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint AQ8L 09 U (EU), Front-load, 8 kg, C, 1000 RPM, A+, White

Long summary description Hotpoint AQ8L 09 U (EU) washing machine Freestanding Front-load White 8 kg 1000 RPM A+:
This is an auto-generated long summary of Hotpoint AQ8L 09 U (EU) washing machine Freestanding Front-load White 8 kg 1000 RPM A+ based on the first three specs of the first five spec groups.

Hotpoint AQ8L 09 U (EU). Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: C, Washing class: A, Maximum spin speed: 1000 RPM. Energy efficiency class: A+. Product colour: White. Width: 595 mm, Depth: 645 mm, Height: 850 mm

Design
Type *
Freestanding
Loading type *
Front-load
Product colour *
White
Performance
Drum capacity *
8 kg
Maximum spin speed *
1000 RPM
Washing class *
A
Spin-drying class *
C
Washing programs
Allergy washing program
Yes
Black washing program
Yes
Power
Energy efficiency class *
A+
Weight & dimensions
Width *
595 mm
Depth *
645 mm
Height *
850 mm