Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding Front-load 7 kg 1400 RPM White
- - Hygiene/anti-allergy, Black
- - Delayed start timer
- - Spin-drying class: B
More>>>
Short summary description Hotpoint Ariston AQ7L49U washing machine Front-load 7 kg 1400 RPM White:
This short summary of the Hotpoint Ariston AQ7L49U washing machine Front-load 7 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.
Hotpoint Ariston AQ7L49U, Front-load, 7 kg, B, 1400 RPM, White
Long summary description Hotpoint Ariston AQ7L49U washing machine Front-load 7 kg 1400 RPM White:
This is an auto-generated long summary of Hotpoint Ariston AQ7L49U washing machine Front-load 7 kg 1400 RPM White based on the first three specs of the first five spec groups.
Hotpoint Ariston AQ7L49U. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 580 mm, Height: 850 mm