Hotpoint logo

Hotpoint Freestanding Washing Machine NSWR 963C WK UK N

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10518
Info modified on:
22 May 2025, 14:35:09
Short summary description Hotpoint Freestanding Washing Machine NSWR 963C WK UK N:

Hotpoint Freestanding Washing Machine NSWR 963C WK UK N, Front-load, 9 kg, A, 85 dB, 1551 RPM, D

Long summary description Hotpoint Freestanding Washing Machine NSWR 963C WK UK N:

Hotpoint Freestanding Washing Machine NSWR 963C WK UK N. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 85 dB, Maximum spin speed: 1551 RPM. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm. Energy efficiency class: D

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.