Hotpoint logo

Hotpoint HB 0577B NE Black Built-in 77 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91000
Info modified on:
14 Apr 2025, 17:22:09
Short summary description Hotpoint HB 0577B NE Black Built-in 77 cm Zone induction hob 4 zone(s):

Hotpoint HB 0577B NE, Black, Built-in, 77 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Hotpoint HB 0577B NE Black Built-in 77 cm Zone induction hob 4 zone(s):

Hotpoint HB 0577B NE. Product colour: Black, Appliance placement: Built-in, Hob width size: 77 cm. Control type: Touch, Control position: Front, Timer type: Digital. Width: 770 mm, Depth: 510 mm, Height: 54 mm. Package width: 600 mm, Package depth: 120 mm, Package height: 850 mm. Warranty period: 2 year(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.