location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint 2AF 530 H IX HA 66 L A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2AF 530 H IX HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991016810 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842016819
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 23:49:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint 2AF 530 H IX HA 66 L A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 66 L Stainless steel
  • - Convection cooking Grill
  • - Self-cleaning Steam
  • - Control type: Rotary
  • - Energy efficiency class: A
More>>>
Short summary description Hotpoint 2AF 530 H IX HA 66 L A Stainless steel:
This short summary of the Hotpoint 2AF 530 H IX HA 66 L A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint 2AF 530 H IX HA, Medium, Electric, 66 L, 66 L, Steam, Hydrolytic

Long summary description Hotpoint 2AF 530 H IX HA 66 L A Stainless steel:
This is an auto-generated long summary of Hotpoint 2AF 530 H IX HA 66 L A Stainless steel based on the first three specs of the first five spec groups.

Hotpoint 2AF 530 H IX HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0.79 kWh, Energy consumption (forced convection): 0.88 kWh. Lamps quantity: 1 lamp(s)

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
66 L
Oven net capacity *
66 L
Top and bottom heating
Yes
Grill *
Yes
Convection cooking *
Yes
Conventional cooking
Yes
Self-cleaning *
Yes
Cleaning type
Steam
Cleaning technology
Hydrolytic
Design
Appliance placement *
Built-in
Product colour *
Stainless steel
Control type *
Rotary
Control position
Front
Built-in display *
No
Door hinge
down
Number of grids
1
Cord length
1 m
Ergonomics
Timer type
Mechanical
Wi-Fi controlled *
No
Power
Energy efficiency class *
A
Energy efficiency scale
A+++ to D
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
13 A
Energy consumption (conventional) *
0.79 kWh
Energy consumption (forced convection) *
0.88 kWh
Lighting
Interior light
Yes
Lamps quantity
1 lamp(s)
Weight & dimensions
Width
595 mm
Depth
551 mm
Height
595 mm
Weight
25.6 kg
Packaging content
Baking tray
Yes
Number of baking trays
1
Brand Image Product code Product Stock Price from
Hotpoint UHS53XS oven 96 L B Stainless steel Hotpoint UHS53XS oven 96 L B Stainless steel
(show image)
UHS53XS UHS53XS 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UH53W S 96 L B White Hotpoint UH53W S 96 L B White
(show image)
UH53WS UH53W S 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UH53K S 96 L B Black Hotpoint UH53K S 96 L B Black
(show image)
UH53KS UH53K S 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY56X oven 56 L Stainless steel Hotpoint SY56X oven 56 L Stainless steel
(show image)
SY56X SY56X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY37X oven 56 L Stainless steel Hotpoint SY37X oven 56 L Stainless steel
(show image)
SY37X SY37X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY36W oven 56 L White Hotpoint SY36W oven 56 L White
(show image)
SY36W SY36W 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY36X oven 56 L Stainless steel Hotpoint SY36X oven 56 L Stainless steel
(show image)
SY36X SY36X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY89PG oven 56 L Stainless steel Hotpoint SY89PG oven 56 L Stainless steel
(show image)
SY89PG SY89PG 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY51X oven 56 L Stainless steel Hotpoint SY51X oven 56 L Stainless steel
(show image)
SY51X SY51X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UE47X2 oven 51 L Stainless steel Hotpoint UE47X2 oven 51 L Stainless steel
(show image)
UE47X2 UE47X2 0.00
(excl. VAT)
0 (incl. VAT)