Hotpoint Ariston logo

Hotpoint Ariston ELTB 4B019 EU Fully built-in 13 place settings

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56651
Info modified on:
27 May 2024, 12:00:59
Long product name Hotpoint Ariston ELTB 4B019 EU Fully built-in 13 place settings:

ELTB 4B019 EU, A+, A, A, 11 l, 1.04 kWh, programs - 4, 49 db, 13 sets, white / stainless steel

Short summary description Hotpoint Ariston ELTB 4B019 EU Fully built-in 13 place settings:

Hotpoint Ariston ELTB 4B019 EU, Fully built-in, Stainless steel, Buttons, 13 place settings, 49 dB, Eco, Normal

Long summary description Hotpoint Ariston ELTB 4B019 EU Fully built-in 13 place settings:

Hotpoint Ariston ELTB 4B019 EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Normal. Water consumption per cycle: 11 L. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Drying class: A

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.