location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hot Wheels Track Builder System Power Booster Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hot Wheels Check ‘Hot Wheels’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hot Wheels Track Builder System Power Booster Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGD30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961188363 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Hot Wheels’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hot Wheels: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 14:19:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hot Wheels Track Builder System Power Booster Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Play vehicle track
  • - Material: Plastic
  • - Recommended age (min): 5 yr(s)
  • - Multicolour
Long product name Hot Wheels Track Builder System Power Booster Kit :
The long product name of Hot Wheels Track Builder System Power Booster Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hot Wheels Track Builder System Power Booster Kit
More>>>
Hot Wheels Track Builder System Power Booster Kit:
The official description of Hot Wheels Track Builder System Power Booster Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add insane speed with power boosters when competing with friends! Build up to 4 different races with this versatile set!
The stackable boosters are shaped like an arrow and they propel cars for awesome stunts.
The Power Booster Kit includes 35+ pieces including 2 speed loops and 2 boosters so you can boost your crash, your loops and head-to-head races!
Check out more ways to reconfigure and hack the track with the Builder's Guide (included). Level up with new track builds and experiment with items from around the house to make it epic!
The possibilities are endless with open system play!

- Test the limits of your Hot Wheels® vehicles with the super boosted performance of the Track Builder System™ Power Booster Kit!
- Add insane speed with power boosters when competing with friends! Build up to 4 different races with this versatile set!
- The Power Booster Kit includes 35+ pieces including 2 speed loops and two boosters so you can boost your crash, your loops and head-to-head races!
- Check out more ways to reconfigure and hack the track with the Builder’s Guide (included).
- Level up with new track builds and experiment with items from around the house to make it epic!
- Package size: 15" Tall, 24" Wide

Build an Entire Hot Wheels® World with the Track Builder System™
Check out more ways to reconfigure and hack the track with the Builder’s Guide (included). Level up with 4 new tracks and experiment with items from around the house to make it epic! The possibilities are endless with the open system play!

Amped Up Features for Racing and Stunting Action
Test the limits of your Hot Wheels® vehicles with the super boosted performance of the Track Builder System™ Power Booster Kit! ! Add insane speed with power boosters when competing with friends! Build up to 4 different races with this versatile set!

Features
- The Power Booster Kit includes 35+ pieces with 2 speed loops and two boosters so you can boost your crash, your loops and head-to-head races! Comes with one Hot Wheels® car, multiple track pieces and pivot points to connect and rotate your track 360 degrees! This set can be configured into four different race tracks!
- Hot Wheels® Track Builder Systems™ stunt sets expand the world of play!
- Test the limits of your Hot Wheels® vehicles with the super boosted performance of the Track Builder System™ Power Booster Kit!
- Add insane speed with power boosters when competing with friends!
- Build up to 4 different races with this versatile set!
- Check out more ways to reconfigure and hack the track with the Builder’s Guide (included).
- Level up with new track builds and experiment with items from around the house to make it epic!
- The possibilities are endless with open system play!

Short summary description Hot Wheels Track Builder System Power Booster Kit:
This short summary of the Hot Wheels Track Builder System Power Booster Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Hot Wheels Track Builder System Power Booster Kit, Play vehicle track, 5 yr(s), Plastic, Multicolour

Long summary description Hot Wheels Track Builder System Power Booster Kit:
This is an auto-generated long summary of Hot Wheels Track Builder System Power Booster Kit based on the first three specs of the first five spec groups.

Hot Wheels Track Builder System Power Booster Kit. Product type: Play vehicle track, Recommended age (min): 5 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Play vehicle track
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
5 yr(s)
Brand compatibility
Hot Wheels
Compatible products
Track Builder System
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
610 mm
Package depth
380 mm
Package height
75 mm
Package weight
1.13 kg
Package type
Box