Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover RBC070 Grey robot vacuum

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RBC070
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBC070
Category
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
robot vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6931
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 18 Oct 2017 21:59:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hoover RBC070 Grey robot vacuum:
This short summary of the Hoover RBC070 Grey robot vacuum data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover RBC070, Grey, LCD, 60 dB, Lithium, 120 min, 2 h

Long summary description Hoover RBC070 Grey robot vacuum:
This is an auto-generated long summary of Hoover RBC070 Grey robot vacuum based on the first three specs of the first five spec groups.

Hoover RBC070. Colour of product: Grey, Display type: LCD. Noise level: 60 dB. Battery technology: Lithium, Runtime: 120 min. Battery life: 2 h. Height: 68 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.