location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover HVDS 5142 WH fridge-freezer Freestanding 204 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVDS 5142 WH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVDS 5142 WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361877801
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover HVDS 5142 WH fridge-freezer Freestanding 204 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 204 L
  • - 166 L
  • - 38 L Top-placed
Long product name Hoover HVDS 5142 WH fridge-freezer Freestanding 204 L White :
The long product name of Hoover HVDS 5142 WH fridge-freezer Freestanding 204 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HOOVER FRIGORIFERO DOPPIA PORTA STATICO A 143 X 55 BIANCO HVDS 5142WH
More>>>
Short summary description Hoover HVDS 5142 WH fridge-freezer Freestanding 204 L White:
This short summary of the Hoover HVDS 5142 WH fridge-freezer Freestanding 204 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover HVDS 5142 WH, 204 L, White

Long summary description Hoover HVDS 5142 WH fridge-freezer Freestanding 204 L White:
This is an auto-generated long summary of Hoover HVDS 5142 WH fridge-freezer Freestanding 204 L White based on the first three specs of the first five spec groups.

Hoover HVDS 5142 WH. Total net capacity: 204 L. Door hinge: Right. Fridge net capacity: 166 L, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 38 L. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Child lock
No
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
204 L
Climate class *
N
Fridge
Fridge net capacity *
166 L
No Frost (fridge) *
No
Fridge
Multi-Airflow system (fridge) *
No
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Fridge door balconies
3
Freezer
Freezer position *
Top-placed
Freezer net capacity *
38 L
No Frost (freezer) *
No
Power
Energy efficiency class (old)
A+
Weight & dimensions
Width *
550 mm
Depth *
580 mm
Height *
1430 mm