location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover HP 510 SLW fridge-freezer Freestanding 505 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 510 SLW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP 510 SLW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757638341400 show
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover HP 510 SLW fridge-freezer Freestanding 505 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 505 L
  • - 366 L No Frost (fridge) LED Fridge interior light
  • - 139 L Top-placed 4* 6 kg/24h
  • - 428 kWh 52 dB
Long product name Hoover HP 510 SLW fridge-freezer Freestanding 505 L Silver :
The long product name of Hoover HP 510 SLW fridge-freezer Freestanding 505 L Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HOOVER FRIGO DOPPIA PORTA TOTAL NO FROST A DISPLAY LED
More>>>
Short summary description Hoover HP 510 SLW fridge-freezer Freestanding 505 L Silver:
This short summary of the Hoover HP 510 SLW fridge-freezer Freestanding 505 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover HP 510 SLW, 505 L, No Frost (fridge), T, 6 kg/24h, Fresh zone compartment, Silver

Long summary description Hoover HP 510 SLW fridge-freezer Freestanding 505 L Silver:
This is an auto-generated long summary of Hoover HP 510 SLW fridge-freezer Freestanding 505 L Silver based on the first three specs of the first five spec groups.

Hoover HP 510 SLW. Total net capacity: 505 L. Door hinge: Right, Display type: LCD. Climate class: T, Noise level: 52 dB. Fridge net capacity: 366 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 139 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 428 kWh. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Door hinge
Right
Control type
Buttons
Built-in display *
Yes
Display type
LCD
Shelves material
Tempered glass
Performance
Total net capacity *
505 L
Climate class *
T
Noise level *
52 dB
Icemaker *
Yes
Water dispenser
Yes
Fridge
Fridge net capacity *
366 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Fridge number of shelves/baskets *
3
Fridge
Number of vegetable drawers *
1
Fridge door balconies
4
Egg balcony
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
139 L
Freezing capacity *
6 kg/24h
Star rating *
4*
No Frost (freezer) *
No
Automatic defrost (freezer)
Yes
Fresh zone
Fresh zone compartment *
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
428 kWh
Weight & dimensions
Width *
740 mm
Depth *
780 mm
Height *
1860 mm
Weight *
86 kg