location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover DYN 9146 PG/L washing machine Front-load 9 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DYN 9146 PG/L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DYN 9146 PG/L show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover DYN 9146 PG/L washing machine Front-load 9 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 1400 RPM White
  • - Built-in display LCD
  • - Hygiene/anti-allergy, Black
  • - AquaStop function Load balancing system Foam control system
  • - Delayed start timer
  • - Spin-drying class: A
  • - 78 dB
More>>>
Short summary description Hoover DYN 9146 PG/L washing machine Front-load 9 kg 1400 RPM White:
This short summary of the Hoover DYN 9146 PG/L washing machine Front-load 9 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover DYN 9146 PG/L, Front-load, 9 kg, A, 78 dB, 1400 RPM, White

Long summary description Hoover DYN 9146 PG/L washing machine Front-load 9 kg 1400 RPM White:
This is an auto-generated long summary of Hoover DYN 9146 PG/L washing machine Front-load 9 kg 1400 RPM White based on the first three specs of the first five spec groups.

Hoover DYN 9146 PG/L. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 78 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LCD
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
Silver
Performance
Rated capacity *
9 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Noise level (spin) *
78 dB
Performance
Noise level (wash) *
51 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Washing programs *
Hygiene/anti-allergy, Black
Load balancing system *
Yes
AquaStop function *
Yes
Foam control system *
Yes
Power
Energy efficiency class (old)
A+++
Weight & dimensions
Width
600 mm
Depth
600 mm
Height
850 mm