location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH50111
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry Bagless 1.05 L Blue, Silver
  • - Vacuum air filtering: Cyclonic Multi cyclonic
  • - Removable handheld vacuum
  • - Battery Lithium-Ion (Li-Ion) 20 V Runtime: 25 min
Long product name Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver :
The long product name of Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20V Lithium Ion, 25min, 1.05L, Cyclonic
More>>>
Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver:
The official description of Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy fade-free battery power (an average of 25 minutes!) on carpet and hard floors. The Cordless Upright combines powerful WindTunnel® and Cyclone Technology with cordless convenience for whole-home cleaning.

- Cyclonic Technology -Ensures a consistent cleaning experience with No Loss of Suction*
- WindTunnel® 3 Technology - Creates three channels of suction to lift and remove surface debris and deeply embedded dirt
- Steerable Technology - Maneuvers around furniture, corners, and in tight spaces with ease
- Rinsable Filter - Rinse and reuse for long-lasting convenience
- Multi-Floor Cleaning - Transitions from carpet to hard floors with ease
- LED Headlights - Illuminating headlights make it impossible for dirt to hide

Short summary description Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver:
This short summary of the Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover Air, Upright vacuum, Bagless, Blue, Silver, 1.05 L, Dry, Cyclonic

Long summary description Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver:
This is an auto-generated long summary of Hoover Air Upright vacuum Battery Dry Cyclonic Bagless 1.05 L Blue, Silver based on the first three specs of the first five spec groups.

Hoover Air. Product type: Upright vacuum, Dust container type: Bagless, Product colour: Blue, Silver. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Multi cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 20 V. Package weight: 8.62 kg. Width: 292.1 mm, Depth: 254 mm, Height: 1117.6 mm

Design
Product type *
Upright vacuum
Dust container type *
Bagless
Dust capacity *
1.05 L
Product colour *
Blue, Silver
Removable handheld vacuum *
Yes
Telescopic tube
Yes
Performance
Cleaning type *
Dry
Vacuum air filtering *
Cyclonic
Dirt separating method *
Multi cyclonic
Cleaning surfaces
Bare floor, Carpet, Hard floor, Stair steps, Upholstery
Number of speeds
1
Working width (standard brush)
27.9 cm
Ergonomics
LED indicators
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
20 V
Runtime
25 min
Charging time
3 h
Packaging data
Package weight
8.62 kg
Weight & dimensions
Width
292.1 mm
Depth
254 mm
Height
1117.6 mm
Weight
4.35 kg
Packaging content
Vacuum brushes included
Dusting brush
Crevice tool
Yes
Battery charger included
Yes