location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LiNX Signature
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH50020
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry Bagless Black
  • - Vacuum air filtering: Cyclonic Multi cyclonic
  • - Removable filter
  • - Battery Lithium-Ion (Li-Ion) 18 V
Long product name Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black :
The long product name of Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18V Lithium-Ion, Allergen Filtration
More>>>
Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black:
The official description of Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LiNX® Signature Cordless Stick Vacuum transforms your everyday floor cleaning! This sleek, cordless, and versatile stick vacuum is always ready to deliver upright performance, powered by a Fade-Free Lithium-Ion battery.

- LINX® Cordless Fade-Free Lithium-Ion Battery System - Interchangeable batteries provide cordless freedom to clean anywhere
- WindTunnel® Technology - Creates channels of suction to lift and remove surface debris and deeply embedded dirt
- Extreme Recline Handle - Reaches under furniture for easier access without having to move things around
- Edge Cleaning Bristles - Removes dirt, dust and pet hair up against those hard-to-reach edges
- Fuel Gauge -Indicates remaining battery life
- Multi-Floor Cleaning - Transitions from carpet to hard floors with ease

Short summary description Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black:
This short summary of the Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover LiNX Signature, Stick vacuum, Bagless, Black, Plastic, Dry, Cyclonic

Long summary description Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black:
This is an auto-generated long summary of Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black based on the first three specs of the first five spec groups.

Hoover LiNX Signature. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Multi cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Package weight: 4.85 kg. Width: 279.4 mm, Depth: 215.9 mm, Height: 1117.6 mm

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Product colour *
Black
Housing material
Plastic
Performance
Cleaning type *
Dry
Vacuum air filtering *
Cyclonic
Dirt separating method *
Multi cyclonic
Working width (standard brush)
27.9 cm
Ergonomics
Removable filter
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
18 V
Packaging data
Package weight
4.85 kg
Weight & dimensions
Width
279.4 mm
Depth
215.9 mm
Height
1117.6 mm
Weight
4.54 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-02-20 04:45:03
Uk has collected 2 expert reviews for Hoover LiNX Signature Stick vacuum Battery Dry Cyclonic Bagless Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
toptenreviews.com
Updated:
2018-02-20 04:45:03
When manufacturers design wood floor vacuum cleaners, they often sacrifice versatility and power to ensure their products will not scratch wood floors. The Hoover Linx Cordless Stick Vacuum is unique because it is powerful and versatile enough to handle c...
Good This battery-charged vacuum safely cleans bare floors, hardwood, rugs and low-pile carpets for up to 15 minutes each charge...
Bad The vacuum lacks an extendable hose and cleaning attachments...
Bottom line While cleaning attachments would make this machine more versatile, its ability to seamlessly switch from vacuuming carpets to safely cleaning hardwood floors makes it a good option if you have both carpet and bare floors. With a battery that runs at least...
0%