Hoover logo

Hoover HF18HCAR 011 Stick vacuum Battery Dry Fabric Bagless 0.8 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91957
Info modified on:
04 Mar 2025, 15:35:16
Short summary description Hoover HF18HCAR 011 Stick vacuum Battery Dry Fabric Bagless 0.8 L Black:

Hoover HF18HCAR 011, Stick vacuum, Bagless, Black, 0.8 L, Rectangular, Dry

Long summary description Hoover HF18HCAR 011 Stick vacuum Battery Dry Fabric Bagless 0.8 L Black:

Hoover HF18HCAR 011. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry, Vacuum air filtering: Fabric, Dirt separating method: Cyclonic. LED indicators: Status. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Package width: 788 mm, Package depth: 310 mm, Package height: 165 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.