location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover Telios Plus TE70_TE30011 3.5 L Cylinder vacuum Dry 700 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Telios Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE70_TE30011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39001124 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361884304
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 11:14:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover Telios Plus TE70_TE30011 3.5 L Cylinder vacuum Dry 700 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 3.5 L 700 W Blue
  • - Variable power
  • - Dry Dust bag
  • - EPA Filtering 69 dB
  • - Dust container full indicator Operating radius: 9 m
  • - Cord storage Carrying handle(s)
More>>>
Short summary description Hoover Telios Plus TE70_TE30011 3.5 L Cylinder vacuum Dry 700 W Dust bag:
This short summary of the Hoover Telios Plus TE70_TE30011 3.5 L Cylinder vacuum Dry 700 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover Telios Plus TE70_TE30011, 700 W, Cylinder vacuum, Dry, Dust bag, 3.5 L, EPA

Long summary description Hoover Telios Plus TE70_TE30011 3.5 L Cylinder vacuum Dry 700 W Dust bag:
This is an auto-generated long summary of Hoover Telios Plus TE70_TE30011 3.5 L Cylinder vacuum Dry 700 W Dust bag based on the first three specs of the first five spec groups.

Hoover Telios Plus TE70_TE30011. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.5 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 69 dB. Product colour: Blue

Power
Maximum input power *
700 W
Annual energy consumption *
27 kWh
Variable power
Yes
Power control
Electronic
Design
Dust capacity *
3.5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Blue
Tube type
Telescopic
Tube material
Metal
Flexible hose
No
Number of wheels
1 wheel(s)
Number of 360° rotating wheels
1 wheel(s)
Wheels material
Rubber
Dust container type *
Dust bag
Dust bag type
EPA
Performance
Vacuum air filtering *
EPA
Dirt separating method *
Filtering
Removable filter
Yes
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Floor surfaces supported
Carpet, Parquet
Noise level *
69 dB
Operating radius
9 m
Animal care
No
Performance
Allergy care
No
Silver ion technology
No
Ergonomics
Cord length
6 m
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Storage compartment
Yes
Carrying handle(s)
Yes
Handle type
Standard handle
Easy to empty container
No
Weight & dimensions
Width
443 mm
Depth
303 mm
Height
242 mm
Weight (without accessories)
4.2 kg
Package width
525 mm
Package depth
325 mm
Package height
310 mm
Packaging content
Vacuum brushes included
Parquet brush
Crevice tool
Yes
Number of nozzles
3
Upholstery nozzle included
Yes
Technical details
Filter type
HEPA
Other features
Telescopic tube
No