location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover TE70_TE10 3.2 L Cylinder vacuum Dry 700 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE70_TE10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39001122
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:54:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover TE70_TE10 3.2 L Cylinder vacuum Dry 700 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 3.2 L 700 W Black
  • - Dry Dust bag
  • - HEPA Filtering 83 dB
  • - Operating radius: 9 m
  • - Cord storage
More>>>
Short summary description Hoover TE70_TE10 3.2 L Cylinder vacuum Dry 700 W Dust bag:
This short summary of the Hoover TE70_TE10 3.2 L Cylinder vacuum Dry 700 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover TE70_TE10, 700 W, Cylinder vacuum, Dry, Dust bag, 3.2 L, HEPA

Long summary description Hoover TE70_TE10 3.2 L Cylinder vacuum Dry 700 W Dust bag:
This is an auto-generated long summary of Hoover TE70_TE10 3.2 L Cylinder vacuum Dry 700 W Dust bag based on the first three specs of the first five spec groups.

Hoover TE70_TE10. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 83 dB. Product colour: Black

Power
Maximum input power *
700 W
Annual energy consumption *
27 kWh
Power control
Electronic
Design
Dust capacity *
3.2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black
Tube type
Telescopic
Tube material
Metal
Dust container type *
Dust bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Removable filter
Yes
Performance
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Floor surfaces supported
Carpet, Parquet
Noise level *
83 dB
Operating radius
9 m
Ergonomics
Cord length
6 m
Cord storage
Yes
Automatic cord rewinder
Yes
Packaging content
Vacuum brushes included
Dusting brush
Crevice tool
Yes
Technical details
Filter type
HEPA