location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover AT70_AT30011 5 L Cylinder vacuum Dry 700 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT70_AT30011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39001119 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361883888
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:00:40
The date of the most recent change of this product data-sheet in Icecat.
Hoover 39001119 user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hoover AT70_AT30011 5 L Cylinder vacuum Dry 700 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 5 L 700 W Blue
  • - Dry Dust bag
  • - HEPA Filtering 76 dB
  • - Operating radius: 11 m
  • - Carrying handle(s)
More>>>
Short summary description Hoover AT70_AT30011 5 L Cylinder vacuum Dry 700 W Dust bag:
This short summary of the Hoover AT70_AT30011 5 L Cylinder vacuum Dry 700 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover AT70_AT30011, 700 W, Cylinder vacuum, Dry, Dust bag, 5 L, HEPA

Long summary description Hoover AT70_AT30011 5 L Cylinder vacuum Dry 700 W Dust bag:
This is an auto-generated long summary of Hoover AT70_AT30011 5 L Cylinder vacuum Dry 700 W Dust bag based on the first three specs of the first five spec groups.

Hoover AT70_AT30011. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Blue

Power
Maximum input power *
700 W
Annual energy consumption *
27 kWh
Power control
Electronic
Design
Dust capacity *
5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Blue
Tube type
Telescopic
Flexible hose
Yes
Wheels material
Rubber
Dust container type *
Dust bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Performance
Floor surfaces supported
Carpet, Parquet
Noise level *
76 dB
Operating radius
11 m
Ergonomics
Carrying handle(s)
Yes
Handles quantity
1
Weight & dimensions
Width
600 mm
Depth
340 mm
Height
330 mm
Packaging content
Vacuum brushes included
Turbo brush
Crevice tool
Yes
Upholstery nozzle included
Yes
Technical details
Filter type
HEPA
Handle(s)
Yes