Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover HVDS 5144 XH freestanding 204L A++ Grey,Stainless steel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVDS 5144 XH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34001896
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25023
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 04 Dec 2017 04:28:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hoover HVDS 5144 XH freestanding 204L A++ Grey,Stainless steel:
This short summary of the Hoover HVDS 5144 XH freestanding 204L A++ Grey,Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover HVDS 5144 XH, 204 L, ST, 42 dB, 2 kg/24h, A++, Grey, Stainless steel

Long summary description Hoover HVDS 5144 XH freestanding 204L A++ Grey,Stainless steel:
This is an auto-generated long summary of Hoover HVDS 5144 XH freestanding 204L A++ Grey,Stainless steel based on the first three specs of the first five spec groups.

Hoover HVDS 5144 XH. Case design: Freestanding. Total net capacity: 204 L. Door hinge: Right. Climate class: ST, Noise level: 42 dB. Fridge net capacity: 166 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 38 L, Freezing capacity: 2 kg/24h. Energy efficiency class: A++, Annual energy consumption: 169 kWh. Colour of product: Grey, Stainless steel

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.