More>>>
Short summary description Hoover DYN 062X/E Freestanding 12 place settings:
This short summary of the Hoover DYN 062X/E Freestanding 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.
Hoover DYN 062X/E, Freestanding, Full size (60 cm), Grey, Touch, Lower, Upper, Stainless steel
Long summary description Hoover DYN 062X/E Freestanding 12 place settings:
This is an auto-generated long summary of Hoover DYN 062X/E Freestanding 12 place settings based on the first three specs of the first five spec groups.
Hoover DYN 062X/E. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Grey. Number of place settings: 12 place settings, Noise level: 54 dB, Dishwashing programs: Eco, Pre-wash, Quick. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.01 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 291 kWh, Annual water consumption: 3040 L