location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover DNH D913 A2X-S tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DNH D913 A2X-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31100708 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361902879
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hoover DNH D913 A2X-S tumble dryer Freestanding Front-load 9 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg White
  • - Heat pump
  • - Number of drying programs: 19
  • - LCD Built-in display
  • - Anti-Crease function Delayed start timer
  • - Energy efficiency class: A++
  • - 259 kWh 67 dB
More>>>
Short summary description Hoover DNH D913 A2X-S tumble dryer Freestanding Front-load 9 kg A++ White:
This short summary of the Hoover DNH D913 A2X-S tumble dryer Freestanding Front-load 9 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover DNH D913 A2X-S, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Hoover DNH D913 A2X-S tumble dryer Freestanding Front-load 9 kg A++ White:
This is an auto-generated long summary of Hoover DNH D913 A2X-S tumble dryer Freestanding Front-load 9 kg A++ White based on the first three specs of the first five spec groups.

Hoover DNH D913 A2X-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Drying class: B, Drying programs: Auto, Wool, Mix, Quick, Eco, Blouse/shirt, Towel. Delay start (max): 24 h. Energy efficiency class: A++, Annual energy consumption: 259 kWh, Heat source: Electric. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
White
Door hinge
Left
Control type *
Buttons, Rotary
Built-in display *
Yes
Display type
LCD
Drum material
Plastic
Performance
Rated capacity *
9 kg
Drying class *
B
Number of drying programs
19
Drying programs *
Auto, Wool, Mix, Quick, Eco, Blouse/shirt, Towel
Cycle time *
260 min
Noise level *
67 dB
Performance
Anti-Crease function
Yes
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
LED program stage indicator
Yes
Adjustable feet
Yes
Power
Energy efficiency class *
A++
Annual energy consumption *
259 kWh
Heat source *
Electric
Weight & dimensions
Width
595 mm
Depth *
610 mm
Height
850 mm
Weight
45 kg
Packaging data
Package weight
47 kg