location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
H-WASH 300 LITE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H3D 41062DE/1-80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31010842
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8059019010571
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2023 03:20:51
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hoover 31010842 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Kg mode
Long product name Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E :
The long product name of Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H3D 41062DE/1-80
More>>>
Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E:
The official description of Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

H-WASH 300 LITE
HOOVER H-WASH 300 LITE boasts the most complete set of washing cycles to take care of all your favourite clothes, preserving fabrics and colours for longer, without any effort.

Short summary description Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E:
This short summary of the Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover H-WASH 300 LITE H3D 41062DE/1-80, Front-load, Freestanding, White, Left, White, White

Long summary description Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E:
This is an auto-generated long summary of Hoover H-WASH 300 LITE H3D 41062DE/1-80 washer dryer Freestanding Front-load White E based on the first three specs of the first five spec groups.

Hoover H-WASH 300 LITE H3D 41062DE/1-80. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): E, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 51 L. Depth: 580 mm, Width: 600 mm, Height: 850 mm

Helpful extra support
Helpful extra support

Need help in choosing the right program? Insert your laundry fabric, color, dirty level and type of stain and the App’s guided washing will suggest you the best program and setting to get perfect results. Also, you can access extra suggestions, stain tips and lables guide to get the best from your appliance while taking care of your garments.

Hoover One Touch
Hoover One Touch

Hoover presents the clever way to get the best for your laundry: One Touch, the connection system with NFC technology and an innovative App. Keep the state of your appliance under control for maximum efficiency and best results every day. Simply by downloading the Hoover Wizard App and placing your smartphone* on the appliance, you can improve your washing experience while taking care of your laundry.
*Compatible with iOS 12.2 and above.

E CLASS
E CLASS

In compliance with the New Energy Label, this washer dryer is in E class using the washing cycle only, reducing consumption starting from 13% compared to a G class, saving energy and protecting the environment.

No more washing mistakes
No more washing mistakes

The Hoover Wizard App will improve your whole washing experience: from performance, to efficiency, to hygiene and care of your laundry. You will also be able to access a list of additional special programs and choose the one that perfectly suits your needs, receive suggestions on the best settings to use and get useful detergent tips.

Durable performance
Durable performance

Preserve your washing machine’s health and durability for longer with no effort thanks to the programmed maintenance. The App will send you notifications for the filter cleaning, the descaling cycle, and will provide step-by-step support to keep performance at best. Moreover, you can consult the Error Guide or get step by step customer support to solve any contingent problem.

KG MODE
KG MODE

KG Mode is the function that weighs the laundry within the first 4 minutes of the program, adapting the water level, energy consumption and time of cycle with a scientific precision. Giving you a excellent wash whilst saving time and energy.

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Door hinge *
Left
Door colour
White
Door handle colour
White
Control type
Buttons, Rotary
Built-in display *
Yes
Display type
LED
Viewing window
Yes
Drum material
Stainless steel
Certification
Woolmark
Performance
Spin-drying class *
B
Rated capacity (washing) *
10 kg
Cycle time washing
239 min
Cycle time drying
239 min
Cycle time washing & drying
470 min
Drying programs *
Quick
Rated capacity (washing & drying) *
6 kg
Delayed start timer *
Yes
Delay start (max)
24 h
Noise emission class *
D
Noise level (spin) *
81 dB
Maximum spin speed *
1400 RPM
Apps supported
Hoover Wizard
Management features
Near Field Communication (NFC)
Yes
Power
Energy efficiency class (washing) *
E
Energy efficiency scale
A to G
Energy efficiency class (washing & drying) *
E
Water consumption washing per cycle *
51 L
Energy consumption per 100 cycles (washing) *
90 kWh
Water consumption washing & drying per cycle *
86 L
Energy consumption per 100 cycles (washing & drying) *
377 kWh
AC input voltage
220 - 240 V
Power plug type
Type G
Other features
Number of programs
16
Weight & dimensions
Width
600 mm
Depth *
580 mm
Height
850 mm
Weight
65 kg
Height with worktop
89 cm
Package width
650 mm
Package depth
600 mm
Package height
890 mm
Package weight
67 kg