Hoover logo

Hoover LINK PRO HLPS4137TAMBE-11 washing machine Front-load 7 kg 1300 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18718
Info modified on:
27 May 2024, 17:58:28
Short summary description Hoover LINK PRO HLPS4137TAMBE-11 washing machine Front-load 7 kg 1300 RPM White:

Hoover LINK PRO HLPS4137TAMBE-11, Front-load, 7 kg, B, 76 dB, 1300 RPM, A

Long summary description Hoover LINK PRO HLPS4137TAMBE-11 washing machine Front-load 7 kg 1300 RPM White:

Hoover LINK PRO HLPS4137TAMBE-11. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 51 dB, Maximum spin speed: 1300 RPM. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.