location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honor 6 12.7 cm (5") Android 4.4 4G Micro-USB 3 GB 32 GB 3000 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honor Check ‘Honor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Honor 6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HONOR 6_32GB_WH show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Honor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Honor 6 12.7 cm (5") Android 4.4 4G Micro-USB 3 GB 32 GB 3000 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1920 x 1080 pixels
  • - Hi-Silicon Kirin 920 1.7 GHz
  • - 3 GB 32 GB MicroSD (TransFlash) 32 GB
  • - 4G MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 13 MP
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Android 4.4
Long product name Honor 6 12.7 cm (5") Android 4.4 4G Micro-USB 3 GB 32 GB 3000 mAh White :
The long product name of Honor 6 12.7 cm (5") Android 4.4 4G Micro-USB 3 GB 32 GB 3000 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5" 1080 x 1920, 4G, 1.3 GHz octa-core, 3 GB RAM, 32GB, microSD, 13 MP, 3100 mAh, Android 4.4, White
More>>>
Short summary description Honor 6 12.7 cm (5") Android 4.4 4G Micro-USB 3 GB 32 GB 3000 mAh White:
This short summary of the Honor 6 12.7 cm (5") Android 4.4 4G Micro-USB 3 GB 32 GB 3000 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Honor 6, 12.7 cm (5"), 3 GB, 32 GB, 13 MP, Android 4.4, White

Long summary description Honor 6 12.7 cm (5") Android 4.4 4G Micro-USB 3 GB 32 GB 3000 mAh White:
This is an auto-generated long summary of Honor 6 12.7 cm (5") Android 4.4 4G Micro-USB 3 GB 32 GB 3000 mAh White based on the first three specs of the first five spec groups.

Honor 6. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.7 GHz, Processor family: Hi-Silicon, Processor model: Kirin 920. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 3000 mAh. Product colour: White. Weight: 130 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 18:52:59
Uk has collected 236 expert reviews for Honor 6 12.7 cm (5") Android 4.4 4G Micro-USB 3 GB 32 GB 3000 mAh White and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-12-15 18:52:49
The 20 best smartphones available to buy in the UK right now. The best phones you can buy in the UK - Best Android phones, best iPhones, best Windows Phones - best mobile phone reviews. Keep reading to find out what is the best phone of 2015. Updated on 2...
90%
unbox.ph
Updated:
2016-12-15 18:52:51
The Huawei Honor 6Through the years Huawei has made huge strides with their smartphone offerings. They've invested heavily in design and engineering elevating them from a “me-too” Chinese smartphone brand to an innovative global technology force to be rec...
Bottom line Saksakan sa sulit.So what's the verdict?The Huawei Honor 6 is simply a bang-for-your-buck powerhouse offering. HOWEVER there are two things you will have to take note before you take the plunge and buy one.1. GET A CASE. You don't want the sides to get ch...
0%
gadgetdaily.xyz
Updated:
2016-12-15 18:52:51
So, why a new brand? There are likely a few reasons. Firstly, Huawei itself hasn't yet made massive inroads into the Western market. Secondly, perhaps the company has looked at the success of the OnePlus project and thought that it, too, can provide a hig...
80%
moviesgamesandtech.com
Updated:
2016-12-15 18:52:51
With the Honor 6 sees Huawei return to a place it used to thrives on the affordable phones. But the definition of an affordable phone has changed in recent years.Where Huawei's budget classics were about the £100 phones types, the Honor 6 is a budget 4G £...
Bottom line The Huawei Honor 6 doesn't do an awful lot wrong. But its sleek design, decent cameras, high-quality display and acceptable all-round performance tick all the right boxes.If you want an attractive, slim 5 inch smartphone and don't want to pay the earth, i...
0%
alphr.com
Updated:
2016-12-15 18:52:54
If you think of budget phones as cheap and plasticky, you'll often be right – but that doesn't mean they have to look unattractive. This is one of the areas where Huawei's latest low-cost handset – the Honor 6 – comes into its own. See also: what's the be...
Bottom line The Huawei Honor 6 doesn't do an awful lot wrong. It may not be as cheap as the Motorola Moto G 2, or as fast and all-round competent as the Sony Xperia Z3 Compact, but its sleek design, decent cameras, high-quality display and acceptable all-round perfor...
60%
gadgetshow.channel5.com
Updated:
2016-12-15 18:52:54
The Huawei Honor 6 is the Chinese tech giant's attempt at changing its fortunes with a slicker name and a new handset that promises to give you plenty of bang for your buck, but does it succeed? Available for £250 SIM-free, the Honor 6 is priced well abov...
80%
digitalversus.com
Updated:
2016-12-15 18:52:54
Initially marketed in China as the "Glory 6", the smartphone we international-market-folk would call the "Honor 6" made its way to the UK last October. Taiwanese telecom manufacturer Huawei has been prolific of late, rolling out European releases of its A...
Good Nice display, Design and manufacturing, User interface, general responsiveness, 4G, Decent camera (when the light permits)...
Bad Processor good at most things except advanced 3D video games, Sound quality...
Bottom line Huawei hit its mark with the Honor 6. It may not excel at all things, but the overall user experience is great. This is an excellent smartphone with great value for money. We recommend...
80%
expertreviews.co.uk
Updated:
2016-12-15 18:52:54
However, it’s worth noting that no network supports LTE Cat 6 at the time of writing. Even EE's newly launched 4G+ network only supports a maximum of 150Mbit/s, and that's available in precious few places. While our tests suggest the phone's octa-core pro...
Bottom line You can't use its fastest 4G speeds in the UK yet, but the Honor 6 is still a good smartphone at this price...
80%
pcadvisor.co.uk
Updated:
2016-12-15 18:52:54
Chinese manufacturers are well known for creating smartphones with specs to rival industry-leading flagships at much lower cost, but would the end user really notice the difference? We compare the Honor 6 (made by Huawei) and Samsung's Galaxy S5 spec for...
0%
liveatpc.com
Updated:
2016-12-15 18:52:56
Byline: By Daryl TanEveryone knows Huawei has been making waves here with its Ascend line-up, most recently its Ascend P7. However, Huawei has decided that the chips in its Ascend line aren't quite high-end enoughas it decided to release its new sub-brand...
88%
gadgetdaily.xyz
Updated:
2016-12-15 18:52:56
“Honor? Who are they?” I hear you ask. Well, Honor are a new standalone brand that has been created by Huawei. “Huawei? Who are they?” They are a huge Chinese telecoms company who make both operator rebranded phones as well as a number of own branded devi...
80%
trustedreviews.com
Updated:
2016-12-15 18:52:56
What is the Honor 6? The Honor 6 sees Huawei return to a place it used to thrive: affordable phones. But the definition of an affordable phone has changed in recent years. Where Huawei's budget classics were £100 phones, the Honor 6 is a budget 4G £250 al...
Good Good performance, Sharp, vivid screen, Great value...
Bad Audio clipping in calls, Glossy plastic rear prone to scratches...
Bottom line The Huawei Honor 6 is a quirky phone, but one that also offers top value.Next, read more Mobile Phone Reviews...
80%
3g.co.uk
Updated:
2016-12-15 18:52:56
Honor is a newbie in the European phones market, and here it presents its first offering in the shape of the Huawei Honor 6. Sold via Amazon, this is made by Huawei, although there is no sign of its branding on the handset. Selling at a very attractive pr...
Good Full HD display, Good price, CAT 6 LTE...
Bad Clunky UI, Uninspiring design...
Bottom line When you look at the specs and the price there is no question this is a great deal. Premium features, a great price tag (£250) – and yet we were left wanting more...
70%
mobilechoiceuk.com
Updated:
2016-12-15 18:52:56
Honor is a new entrant on European shores and this is their first phone to go on sale here, albeit via Amazon. Manufactured by Huawei, even though you will not find any Huawei branding on the phone itself, and at a very attractive price point, we think Ho...
Good Full HD screen. Competitive price. CAT 6 LTE...
Bad Amateurish UI. Bland design...
Bottom line Honor 6, on paper, is a no-brainer. It has premium features at a brilliant price- but, we expected a little more. We have recently seen a surfeit of mid-range devices with premium specs like the HTC Desire Eye which go even further. In the looks departme...
70%
pcadvisor.co.uk
Updated:
2016-12-15 18:52:56
Honor is a new name in smartphone s and we've taken a look at the first model to bear the logo. Here's our in-depth Honor 6 review; it's a phone which offers specs to rival Apple and Samsung at half the price. Also see: Best smartphones 2014 and Best Andr...
Bottom line We're seriously impressed by the Honor 6 which costs just £249 while providing specs you would normally pay a lot more for. It has a decent 5in Full HD screen, high quality cameras, good battery life, 4G support, good performance, expandable storage and w...
90%
knowyourmobile.com
Updated:
2016-12-15 18:52:57
Let's get this out of the way right now – the Honor 6 looks like an iPhone. There, I said it.Honor is a new brand in the smartphone space but is fathered by an existing one – Huawei. You won't find the Huawei name anywhere on the device, but the Chinese m...
Good Decent performance, Good display, Capable camera, Battery life is not bad, Affordable...
Bad Plasticky construction, iPhone imitator both in design and UI (may not be a negative for some)...
Bottom line The Honor 6 may be a peculiar Android-based iPhone clone but it's really rather good in many ways and quite an enjoyable device to use if you embrace its idiosyncratic nature. It packs a decent battery life, capable performance, a good quality display a...
80%
lowyat.net
Updated:
2016-12-15 18:52:57
2014 is such an interesting year for Honor as the sub-brand of Huawei managed to make quite an impact in Malaysia even though it only released three devices into our market so far this year.Honor's first success in 2014 came in the form of the Honor 3C th...
0%
techradar.com
Updated:
2016-12-15 18:52:57
The Honor 6 (by, say it quietly, Huawei) has touched down in Europe and the UK, touting superfast 4G speeds and octa-core power at a rather attractive price point.While it's a new phone for Europe, the Honor 6 was actually launched in Asia back in June, b...
Good Decent full HD display, Reasonable price tag, Loads of power...
Bad CAT 6 LTE not yet available, Only sold via Amazon, Bland design...
Bottom line As I've already mentioned there's plenty of power under the hood of the Honor 6, and it's in charge of running Android 4.4.2 KitKat - although that has been covered by Huawei's Emotion UI 2.3. The interface has been improved considerably since it debutted...
0%
technave.com
Updated:
2016-12-15 18:52:57
Huawei is blazing new ground in the midrange market here in Malaysia with their Huawei Honor smartphones. While the Huawei Honor 3C is gaining ground in the below RM500 range, the curvy Huawei Honor 6 has been released for below RM1000. Offering flagship...
Bottom line Overall, the Huawei Honor 6 is a very impressive smartphone with great performance, many flagship smartphone features and a very affordable price tag to boot. Our only issues are with the rather generic looks and not as impressive graphics processor, but...
0%
knowyourmobile.com
Updated:
2016-12-15 18:52:57
"Honor" is part of Huawei, and yet the other H word is nowhere to be seen. Honor is an entirely new brand developed by Huawei and the Honor 6, a brand new smartphone . The Honor brand has some lofty anti-hipster yet simultaneously hipsterish ideas about s...
0%
pocket-lint.com
Updated:
2016-12-15 18:52:57
Huawei, the Chinese manufacturer, has decided to unleash a new brand under the name Honor. The plan is to cut out shops and sell online only so as to save money, which it can spend on delivering a better handset. The result is the Honor 6, a 300Mbps Cat 6...
0%
theskop.com
Updated:
2016-12-15 18:52:57
Kuasa Honor 6 digerakkan oleh CPU buatan Huawei sendiri, iaitu Kirin 920. CPU ini menggunakan arkitektur big.LITTLE yang menggabungkan cip A7 4-teras 1.3GHz yang jimat tenaga dan cip berprestasi tinggi A15 4-teras 1.7GHz. Grafiknya pula dikendalikan GPU M...
Bottom line Huawei telah membawa model Honor sebagai satu bahagian telefon pintar yang menawarkan prestasi pada harga yang sangat murah dalam kelasnya. Model pertama yang dibawa ke Malaysia ialah Honor 3C. Tetapi model Honor ini hanya dijual dalam talian di Vmall unt...
0%
tech-boom.com
Updated:
2016-12-22 20:25:28
It's called Honor 6 is the new proposal by the Chinese company Huawei origin, but within a new brand called Honor has just been introduced in Europe. We are, judging by the summary of product prepared with a smartphone with the latest technology on the ma...
0%
notebookcheck.net
Updated:
2016-12-15 18:52:51
The second brand of the Chinese smartphone giant Huawei has been represented in Europe since late last year. Honor is to particularly attract young, Internet-savvy customers , and the devices are accordingly distributed primarily online. The brand additio...
Good Full HD screen, Rigid casing, High performance, Extensive software, High working memory capacity, LTE Cat. 6, Highresolution cameras, Good performance for money ratio...
Bad Very high power consumption, Middling speaker and mic quality, Unsatisfactory GPS reception, Short battery life...
Bottom line "For the brave" is the caption above the Honor 6 on the website. But why? The user does not have to be overly brave to bring a very solid mid-range phone home, which also stands out with a first-rate configuration. Not every member of this category can of...
84%
recombu.com
Updated:
2016-12-15 18:52:51
We review the Huawei Honor 6, a refreshingly affordable Full HD phone with some strong specs for the price.Huawei has always impressed us with the value for money offered by its smartphones, generally chucking in better specs than similarly-priced handset...
Good Great value, Dependable camera, Strong performance, Crisp HD screen...
Bad Bland, easily scratched case, Some UI irrtations...
80%
androidcentral.com
Updated:
2016-12-15 18:52:54
Honor is being marketed and delivered completely separately to Huawei's flagship, Ascend line, but there are a number of similarities between the two. 2014 has been an impressive year for Huawei, so does the Honor 6 close it out in style? Read on to find...
Bottom line The first device in the new-for-Europe Honor brand mixes high-end specs and an affordable price pointHuawei's continued push in Europe has recently seen the launch of the Honor brand, and with it the Honor 6. It's an interesting proposition, in so much as...
0%
techworld.com
Updated:
2016-12-15 18:52:56
Huawei has launched its Honor brand in Europe and we've take a look at the first smartphone to come harbouring the new logo. Here's our Honor 6 hands-on review.Launched today in Berlin, the Honor 6 will go on sale tomorrow (29 October) at Amazon with a pr...
Bottom line The Honor 6 from Huawei seems like a great phone for the price with a 5in Full HD screen, octa-core processor and 13Mp Sony camera. However, we've had problems with the Emotion UI in the past. Stay tuned for a full review soon once we've tested the phone...
0%
gizmochina.com
Updated:
2016-12-15 18:52:57
From left to right: The Huawei Honor 6, Mate 7, and Honor 6 Extreme EditionHere we have three cellphones from Huawei: the Huawei Honor 6, Huawei Mate 7, and the Huawei Honor 6 Extreme Edition. These three phones were just launched this year and are all ai...
0%
anandtech.com
Updated:
2016-12-15 18:52:58
While Huawei's flagship banner was traditionally carried by its Ascend P-series, the P7 didn't ship with a high end SoC that was able to compete with other devices in the same category. With the Honor 6, Huawei takes a departure from its usual lineup and...
Bottom line The HiSilicon Hi3630, a.k.a. the Kirin 920/925 provides the first non-Samsung big.LITTLE implementation. While the performance on the CPU side was great, power consumption and software drivers were not. Huawei has a lot of potential for improvement here a...
0%
91mobiles.com
Updated:
2016-12-15 18:52:59
"Short on time? Check out our slideshow review of the Huawei Honor 6" The Indian smartphone market has changed drastically this year, with local manufacturers like Micromax and Lava, and even new entrants like Xiaomi and ASUS doing heavy damage to the ers...
0%
91mobiles.com
Updated:
2016-12-15 18:52:59
"The Honor 6 is part of a new breed of affordable flagships. We put it to the test in our review."Huawei has been around in the Indian market for a long time. Over the years, the company has released a steady stream of capable, value for money devices, bu...
Good Gorgeous, responsive display, Blazing fast performance, Good battery life, Emotion UI is a delight to use...
Bad Cameras are average, Glossy back panel gets scratched and smudged easily...
Bottom line The Honor 6 is part of a new breed of flagships that aim to bring the same specifications and performance seen on its more expensive cousins, at more affordable rates. The other smartphones that fall into this category are the new Moto X, Gionee Elife E7...
80%
91mobiles.com
Updated:
2016-12-15 18:52:59
"We put the Huawei Honor 6's snappers to the test" The Huawei Honor 6, which was launched in India today, is an affordably-priced flagship from the Chinese company. Handling photography duties on the smartphone are a 13-megapixel primary camera with dual-...
0%
gizchina.com
Updated:
2016-12-15 18:52:59
There are certain brands that have a certain stigma attached to them, sometimes good and other times not so good. Huawei were one of those brands who, in the past, had a reputation for building good quality but rather dull products! Not anymore though and...
Bottom line The Huawei Honor 6 really managed to surprise us as an overall package. While the performance isn't quite at high-end level as a Qualcomm phone, it still manages every extremely well. This Huawei Honor 6 really does everything right: It gives you a perfec...
0%
gizmochina.com
Updated:
2016-12-15 18:52:59
I. An Improvement for HuaweiRestricted by its microchip strategy, for more than three years, Huawei has not had a flagship phone in the truest sense even though the company has been targeting the high-end market since Yu Chengdong's arrival.After HiSilico...
0%
gizmochina.com
Updated:
2016-12-15 18:52:59
The Honor 6 uses the Kiring 920 which is made up of four A15 cores and four A7 cores. Its GPU is the Mali-T628. This phone also sports a 5-inch 1080p touch screen, with 3GB RAM and 16/32GB internal memory space. It also has a 5mp/13mp dual-camera. Its ope...
0%
gizmochina.com
Updated:
2016-12-15 18:52:59
Honor 6 has a large capacity and high energy density batteries, lower power consumption in the phone's battery life.System: continuous improvement Emotion 2.3Honor 6 is continue to use the Emotion UI version 2.3. This is different from the recent rumors t...
0%