Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Honeywell Thor VX9 12.1" 800 x 600pixels Touchscreen 3700g Grey handheld mobile computer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thor VX9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX9B7R1AFF5A0AET
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17530
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 26 Jan 2018 13:21:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Honeywell Thor VX9 12.1" 800 x 600pixels Touchscreen 3700g Grey handheld mobile computer :
The short editorial description of Honeywell Thor VX9 12.1" 800 x 600pixels Touchscreen 3700g Grey handheld mobile computer

Intel Atom, 1.6GHz, 2GB RAM, 80GB HDD, Intel GMA 950, 30.734 cm (12.1 ") TFT, 800 x 600, 450 NIT, 700:1, touch, PS/2 x 2, Serial x 2, USB 2.0 x 2, Ethernet, WLAN, Microsoft Windows 7
More>>>
Short summary description Honeywell Thor VX9 12.1" 800 x 600pixels Touchscreen 3700g Grey handheld mobile computer:
This short summary of the Honeywell Thor VX9 12.1" 800 x 600pixels Touchscreen 3700g Grey handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Thor VX9, 30.7 cm (12.1"), 800 x 600 pixels, LED, 2 MB, RAM, 1600 MHz

Long summary description Honeywell Thor VX9 12.1" 800 x 600pixels Touchscreen 3700g Grey handheld mobile computer:
This is an auto-generated long summary of Honeywell Thor VX9 12.1" 800 x 600pixels Touchscreen 3700g Grey handheld mobile computer based on the first three specs of the first five spec groups.

Honeywell Thor VX9. Display diagonal: 30.7 cm (12.1"), Display resolution: 800 x 600 pixels, Display: LED. Internal memory: 2 MB, Internal memory type: RAM. Processor frequency: 1600 MHz, Processor family: Atom, Processor manufacturer: Intel. Operating system installed: Windows 7. Wi-Fi standards: 802.11a,802.11b,802.11g,802.11n, Security algorithms: EAP,EAP-FAST,EAP-TLS,LEAP,MSCHAPv2,PEAP,TKIP,WEP,WPA,WPA2

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)