location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell Dolphin 6100 Mobile Computer handheld mobile computer 240 x 320 pixels 250 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolphin 6100 Mobile Computer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC6100-SMS3
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Honeywell Dolphin 6100 Mobile Computer handheld mobile computer 240 x 320 pixels 250 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 320 pixels
  • - 0.128 GB
  • - 0.624 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 2200 mAh
  • - Black
Long product name Honeywell Dolphin 6100 Mobile Computer handheld mobile computer 240 x 320 pixels 250 g Black :
The long product name of Honeywell Dolphin 6100 Mobile Computer handheld mobile computer 240 x 320 pixels 250 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dolphin, 6100 Mobile Computer, Marvell XScale PXA300 624 MHz, 128 MB RAM, 128 MB flash, WiFi, Bluetooth, Windows CE 5.0, 3 year
More>>>
Short summary description Honeywell Dolphin 6100 Mobile Computer handheld mobile computer 240 x 320 pixels 250 g Black:
This short summary of the Honeywell Dolphin 6100 Mobile Computer handheld mobile computer 240 x 320 pixels 250 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Dolphin 6100 Mobile Computer, 240 x 320 pixels, LCD, 65536 colours, 0.128 GB, 0.128 GB, 4 GB

Long summary description Honeywell Dolphin 6100 Mobile Computer handheld mobile computer 240 x 320 pixels 250 g Black:
This is an auto-generated long summary of Honeywell Dolphin 6100 Mobile Computer handheld mobile computer 240 x 320 pixels 250 g Black based on the first three specs of the first five spec groups.

Honeywell Dolphin 6100 Mobile Computer. Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.128 GB. Processor frequency: 0.624 GHz. Barcode reader