location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell Captuvo SL42h Handheld bar code reader 1D/2D LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Captuvo SL42h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL42-033302-H-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735548731689 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell Captuvo SL42h Handheld bar code reader 1D/2D LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld bar code reader White
  • - Scanner type: 1D/2D Sensor type: LED
  • - Wired Standard interfaces: USB
  • - Power source type: Battery Lithium-Ion (Li-Ion) 3340 mAh
Warranty: 1 year
Long product name Honeywell Captuvo SL42h Handheld bar code reader 1D/2D LED White :
The long product name of Honeywell Captuvo SL42h Handheld bar code reader 1D/2D LED White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SL42-033302-H-K Healthcare sled for Apple iPhone 5, High Density range (HD) imager with green LED aimer, Extended battery, White disinfectant-ready housings, USB cable, Documentation
More>>>
Short summary description Honeywell Captuvo SL42h Handheld bar code reader 1D/2D LED White:
This short summary of the Honeywell Captuvo SL42h Handheld bar code reader 1D/2D LED White data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Captuvo SL42h, Handheld bar code reader, 1D/2D, LED, Wired, USB, White

Long summary description Honeywell Captuvo SL42h Handheld bar code reader 1D/2D LED White:
This is an auto-generated long summary of Honeywell Captuvo SL42h Handheld bar code reader 1D/2D LED White based on the first three specs of the first five spec groups.

Honeywell Captuvo SL42h. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wired, Standard interfaces: USB. Product colour: White, International Protection (IP) code: IP54, Certification: CE, FCC, CCC. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3340 mAh. Weight: 200 g, Width: 70.3 mm, Depth: 33 mm

Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)