Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Honeywell Captuvo SL42 Handheld bar code reader 1D/2D LED Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Captuvo SL42
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL42-032211-K
Category
Electronic device for reading printed barcodes.
barcode readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2796
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 27 Jan 2018 20:21:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name Honeywell Captuvo SL42 Handheld bar code reader 1D/2D LED Black :
The short editorial description of Honeywell Captuvo SL42 Handheld bar code reader 1D/2D LED Black

SL42-032211-K Sled for Apple iPhone, Generation 5, Standard range (SR) imager with green LED aimer, Standard battery, Magnetic stripe reader (MSR), Black, USB cable, Documentation
More>>>
Short summary description Honeywell Captuvo SL42 Handheld bar code reader 1D/2D LED Black:
This short summary of the Honeywell Captuvo SL42 Handheld bar code reader 1D/2D LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Captuvo SL42, 1D/2D, LED, Wired, USB, Black, Handheld bar code reader

Long summary description Honeywell Captuvo SL42 Handheld bar code reader 1D/2D LED Black:
This is an auto-generated long summary of Honeywell Captuvo SL42 Handheld bar code reader 1D/2D LED Black based on the first three specs of the first five spec groups.

Honeywell Captuvo SL42. Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wired, Interface: USB. Colour of product: Black, Type: Handheld bar code reader, International Protection (IP) code: IP30. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3340 mAh. Weight: 125 g, Width: 70.3 mm, Depth: 30 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
Portugal 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Australia 2 distributor(s)