location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell RP4F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP4F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP4F0000B12 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2024 04:37:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell RP4F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Maximum printing width: 10.4 cm Print speed: 127 mm/sec
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi Bluetooth 5.0
  • - 1.02 kg
Long product name Honeywell RP4F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth :
The long product name of Honeywell RP4F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

203 dpi, 25-125 mm/s (1-5 ips), Bluetooth 4.0, IEEE 802.11 a/b/g/n
More>>>
Short summary description Honeywell RP4F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth:
This short summary of the Honeywell RP4F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell RP4F, Direct thermal, 203 x 203 DPI, 127 mm/sec, Wired & Wireless, Black, Grey

Long summary description Honeywell RP4F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth:
This is an auto-generated long summary of Honeywell RP4F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth based on the first three specs of the first five spec groups.

Honeywell RP4F. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 127 mm/sec. Connectivity technology: Wired & Wireless. Product colour: Black, Grey

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)