Honeywell logo

Honeywell MS7180 Orbit CG White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20348
Info modified on:
08 Dec 2023, 12:57:23
Warranty:
3 years
Long product name Honeywell MS7180 Orbit CG White:

MS7180 Orbit CG, white

Short summary description Honeywell MS7180 Orbit CG White:

Honeywell MS7180 Orbit CG, 650 nm, 1D, GS1, White, 5 V, 400 g, 0 - 40 °C

Long summary description Honeywell MS7180 Orbit CG White:

Honeywell MS7180 Orbit CG. Wavelength: 650 nm, Decoding standards: 1D, GS1. Product colour: White. Input voltage: 5 V. Weight: 400 g. Dimensions (WxDxH): 102 x 105 x 150 mm, Light source: 4842 Lux

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.