CK75 Handheld Computer, 3.5" LED (480 x 640), Texas Instruments 1.5GHz OMAP 4470 dual-core, 2GB RAM, 16GB Flash, EX25 Near/Far High-Performance 2D Imager, IEEE 802.11 a/b/g/n, Bluetooth 4.0, GSM, Android 6 Marshmallow
Honeywell CK75, 8.89 cm (3.5"), 480 x 640 pixels, LED, 65536 colours, 0.002 GB, 16 GB
Honeywell CK75. Display diagonal: 8.89 cm (3.5"), Display resolution: 480 x 640 pixels. Internal memory: 0.002 GB, Flash memory: 16 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 1.5 GHz, Processor manufacturer: Texas Instruments, Processor family: OMAP 4470. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Numeric, Barcode reader