Honeywell logo

Honeywell Dolphin 9900 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17008
Info modified on:
07 Mar 2024, 15:34:52
Long product name Honeywell Dolphin 9900 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey:

Dolphin 9900, EMEA, 5300SR Imager, 35 key, Intel XScale PXA270 624MHz, 256MB RAM/1024MB Flash, 3.5" TFT 240x320px Touchscreen, WLAN 802.11b/g, Bluetooth, GSM/GPRS, GPS, Windows Mobile 6.1

Short summary description Honeywell Dolphin 9900 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey:

Honeywell Dolphin 9900, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 0.256 GB, SD, SDIO, 1024 MB

Long summary description Honeywell Dolphin 9900 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey:

Honeywell Dolphin 9900. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Compatible memory cards: SD, SDIO. Processor frequency: 0.624 GHz. Barcode reader

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.