Honeywell logo

Honeywell Dolphin 7850 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 684 g Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15895
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
2 years
Long product name Honeywell Dolphin 7850 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 684 g Grey:

Dolphin® 7850 Mobile Computer, 3.5" VGA TFT, Intel PXA 270 520 MHz, WIFI, 128 MB RAM, 128 MB flash, HP laser, Windows Mobile 5.0

Short summary description Honeywell Dolphin 7850 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 684 g Grey:

Honeywell Dolphin 7850 Mobile Computer, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 0.128 GB, 0.128 GB, 0.52 GHz

Long summary description Honeywell Dolphin 7850 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 684 g Grey:

Honeywell Dolphin 7850 Mobile Computer. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.128 GB. Processor frequency: 0.52 GHz. Barcode reader

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.