Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Honeywell Dolphin 7600 2.8" 240 x 320pixels Touchscreen 406g handheld mobile computer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolphin 7600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7600BH-122-GB4EE
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9379
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Honeywell Dolphin 7600 2.8" 240 x 320pixels Touchscreen 406g handheld mobile computer :
The short editorial description of Honeywell Dolphin 7600 2.8" 240 x 320pixels Touchscreen 406g handheld mobile computer

Dolphin 7600 WM6.0 WWAN, WPAN BT, GPS 128 MB RAM, 128 MB flash, Windows Mobile 6.0
More>>>
Short summary description Honeywell Dolphin 7600 2.8" 240 x 320pixels Touchscreen 406g handheld mobile computer:
This short summary of the Honeywell Dolphin 7600 2.8" 240 x 320pixels Touchscreen 406g handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.
Honeywell Dolphin 7600, 7.11 cm (2.8"), 240 x 320 pixels, 128 MB, 128 MB, 400 MHz, 900/1800
Long summary description Honeywell Dolphin 7600 2.8" 240 x 320pixels Touchscreen 406g handheld mobile computer :

Honeywell Dolphin 7600. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 128 MB, Flash memory: 128 MB. Processor frequency: 400 MHz. Operating frequency: 900/1800. Interface: RS-232 / USB / IrDA

This is an auto-generated long summary of Honeywell Dolphin 7600 2.8" 240 x 320pixels Touchscreen 406g handheld mobile computer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.